EN
  • EN
  • DE

P0404FC05C-T710-2

Part No P0404FC05C-T710-2
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 265187-P0404FC05C-T710-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0404FC05C-T710-2 CAD Model

Description

The P0404FC05C-T710-2 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. This component provides robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It's designed to safeguard sensitive electronic devices connected to I/O ports and data lines from voltage spikes that can cause damage or failure.

Applications:

  • Cell Phones and Smartphones
  • Tablets and Portable Devices
  • Laptop Computers
  • USB Interfaces
  • HDMI Ports
  • Networking Equipment (Ethernet)
  • Set-Top Boxes and Media Players

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot and protects downstream components.
  • Low Leakage Current: Reduces power consumption in standby mode.
  • ESD Protection: Meets or exceeds IEC 61000-4-2 standards (Level 4).
  • EFT Protection: Complies with IEC 61000-4-4 standards.
  • Small Footprint: Available in space-saving packages like SOT-23.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits:

  • Increased System Reliability: Protects against common transient voltage threats, preventing hardware damage.
  • Extended Product Lifespan: Prevents degradation of sensitive components, increasing the overall durability.
  • Reduced Field Failures: Lowers the risk of failures due to ESD or surge events.
  • Lower Warranty Costs: Reduces repair and replacement expenses associated with electrical damage.
  • Improved Product Performance: Ensures stable and consistent operation, even in noisy electrical environments.

Additional Details:

The P0404FC05C-T710-2 offers protection for four I/O lines. It has a typical breakdown voltage around 6.0V and a clamping voltage of 9.5V at a specific test current. The specific package type is a SOT-23. It's designed to effectively divert transient current away from protected circuitry. The TVS array is designed for repetitive ESD strikes without performance degradation. This device enhances the robustness of electronic products, ensuring reliable performance in various applications and protecting them against potentially damaging electrical events.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess