EN
  • EN
  • DE

PESDNC2FD5VB

Part No PESDNC2FD5VB
Manufacturer Prisemi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Prisemi
Win Source Part Number 273039-PESDNC2FD5VB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESDNC2FD5VB CAD Model

Description

The PESDNC2FD5VB is a Transient Voltage Suppressor (TVS) diode manufactured by Prisemi. It is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events.

Applications

  • Cellular phones: Protects I/O ports and power supplies from ESD strikes during handling.
  • Portable devices: Provides ESD protection for data lines and connectors in devices like tablets, MP3 players, and cameras.
  • Communication systems: Safeguards communication interfaces such as USB, HDMI, and Ethernet ports.
  • Automotive electronics: Protects sensitive circuits in automotive control units from voltage transients.
  • Industrial equipment: Provides robust ESD protection for industrial control systems and instrumentation.

Features

  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Low capacitance: Ensures signal integrity in high-speed data transmission applications.
  • Fast response time: Quickly clamps transient voltages, preventing damage to sensitive circuits.
  • Small footprint: Allows for space-saving designs in portable devices.
  • Compliant with industry standards: Meets IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards.

Benefits

  • Improved system reliability: Protects electronic components from damage caused by transient voltage events, increasing the overall reliability of the system.
  • Reduced downtime: Minimizes the risk of equipment failure due to ESD or surge events, reducing downtime and maintenance costs.
  • Enhanced product quality: Ensures that products meet industry standards for ESD and surge protection, enhancing product quality and customer satisfaction.
  • Simplified design: Offers a simple and cost-effective solution for implementing ESD protection in electronic designs.
  • Cost-effective solution: Provides a cost-effective solution for protecting sensitive electronic components from transient voltage events.

Additional Details

The PESDNC2FD5VB is a surface-mount device (SMD) packaged in a small outline diode (SOD-523) package. It has a standoff voltage of 5V and a peak pulse power dissipation of 100W. The device is lead-free and RoHS compliant. Its low capacitance makes it suitable for protecting high-speed data lines such as USB 2.0 and HDMI. The specific clamping voltage varies with the surge current; refer to the datasheet for detailed information. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.1571
NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2189
NIKO-SEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11,630+ $0.0043 $50.0090
28,575+ $0.0035 $100.0125
44,120+ $0.0034 $150.0080
60,610+ $0.0033 $200.0130
78,125+ $0.0032 $250.0000
103,450+ $0.0029 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,868,800 pieces
MOQ: 11630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess