Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 18GHz (Cutoff)
Bandwidth -
Filter Type Low Pass
Ripple -
Insertion Loss 3.4dB
Mounting Type Surface Mount
Package / Case 12-VQFN Exposed Pad
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Max) 0.035" (0.89mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1373392-XLF-173+
Ultra Librarian 3D Model Ultra Librarian XLF-173+ CAD Model

Description

The 1373392-XLF-173+ is an RF filter designed and manufactured by Mini-Circuits.

  • Filter Type: Low Pass
  • Cutoff Frequency: 18GHz
  • Product Series: Active
  • Packaging: Tape & Reel
  • Package Size: 12-VQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Height: 0.035" (0.89mm)
  • Dimensions: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Insertion Loss: 3.4dB

You May Also Be Interested in

Mini-Circuits
RF FILTER LOWPASS 10.5GHZ 12VQFN
Need more? Email Us
ECAD model for XLF-63H+
Mini-Circuits
RF FILTER LOW PASS 20GHZ 1210
Lowest to $16.2971
ECAD model for LFCV-2002+
Qorvo US Inc.
Need more? Email Us
ECAD model for QPQ2200QTR13
Qorvo US Inc.
Signal Conditioning Band 1 BW 60MHz IL 3.5dB BAW
Lowest to $5.8676
ECAD model for QPQ1282TR7
Mini-Circuits
LTCC BPF, 4900 - 5920 MHZ, 50
Lowest to $4.7953
ECAD model for BPGE-542R+
Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN:0900FM15D0039001E
Lowest to $1.1409
ECAD model for 0900FM15D0039E
Crystek Corporation
RF FILTER LOW PASS 1GHZ INLINE
Need more? Email Us
ECAD model for CLPFL-1000
Analog Devices Inc.
30 TO 520 MHZ MULTI-OCTAVE SWITC
Need more? Email Us
ECAD model for ADMV8052ACCZ
Mini-Circuits
CER FILTER 900MHZ LOW PASS
Lowest to $8.5728
ECAD model for LFCG-800+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0455 $69.1365
6+ $18.9091 $113.4546
9+ $18.3182 $164.8638
12+ $17.7273 $212.7276
15+ $17.1364 $257.0460
20+ $15.3637 $307.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,235 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention