EN
  • EN
  • DE

PT6522LQ

Part No PT6522LQ
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description LCD Display Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 283145-PT6522LQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT6522LQ CAD Model

Description

The PT6522LQ is a Vacuum Fluorescent Display (VFD) controller/driver IC manufactured by Princeton Technology Corp. It's designed to control and drive VFDs, commonly used in various consumer electronics, industrial equipment, and automotive applications to display alphanumeric information. This chip manages the interface between a microcontroller and the VFD, simplifying the process of displaying data.

Applications

  • Consumer Electronics: VCRs, DVD players, audio equipment, set-top boxes
  • Home Appliances: Microwave ovens, washing machines, refrigerators
  • Automotive: Car audio systems, dashboard displays, climate control panels
  • Industrial Equipment: Instrumentation panels, point-of-sale (POS) terminals, medical devices

Features

  • Integrated VFD Driver: Incorporates all the necessary circuitry to directly drive a VFD.
  • Multiple Display Formats: Supports a variety of display formats with flexible segment and digit configurations.
  • Microcontroller Interface: Compatible with standard microcontroller interfaces such as SPI or I2C for easy data transfer.
  • Built-in Oscillator: Eliminates the need for an external clock source, reducing component count and board space.
  • Brightness Control: Allows adjustment of the VFD brightness to optimize visibility and power consumption.
  • Low Power Consumption: Designed for efficient operation to minimize power drain in battery-powered or energy-sensitive applications.
  • Built-in RAM: Includes RAM to store display data, reducing the processing load on the host microcontroller.
  • Key Scan Function: Integrated key scan functionality can directly read key inputs, simplifying the design of user interfaces.
  • PWM Dimming Control: Enables precise control of display brightness through pulse-width modulation (PWM).

Benefits

  • Simplified VFD Control: Streamlines the process of controlling VFDs, reducing design complexity and development time.
  • Reduced Component Count: Integrated features minimize the need for external components, saving board space and cost.
  • Flexible Display Options: Supports various display formats, enabling customization for different application requirements.
  • Improved Display Visibility: Brightness control allows optimization of display visibility in different lighting conditions.
  • Enhanced User Interface: Key scan function simplifies the implementation of user input controls.
  • Lower Power Consumption: Efficient design minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: Robust design ensures stable and reliable operation in demanding environments.

Additional Details

The PT6522LQ typically operates within a specific voltage range, often around 5V, and has a specified temperature range. Refer to the device datasheet for precise operating conditions and electrical characteristics. The package type is often a small outline package (SOP) or quad flat package (QFP), allowing for compact integration onto PCBs. It is crucial to consult the official datasheet from Princeton Technology Corp. for detailed pinout information, electrical specifications, and application notes to ensure correct implementation.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5214 $52.6498
17+ $6.1715 $104.9155
26+ $5.9786 $155.4436
35+ $5.7857 $202.4995
45+ $5.5929 $251.6805
60+ $5.0143 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess