EN
  • EN
  • DE

PT2319

Part No PT2319
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Audio Processor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282839-PT2319
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2319 CAD Model

Description

The PT2319 is a six-channel electronic volume controller IC designed by Princeton Technology Corp. It's primarily used in audio systems to provide precise and adjustable volume control over multiple channels. This chip is often found in home theater systems, car audio setups, and other multi-channel audio applications.

Applications

  • Home Theater Systems
  • Car Audio Systems
  • Audio Mixing Consoles
  • DVD Players
  • AV Receivers
  • Multi-Channel Amplifiers

Features

  • Six Independent Channels: Allows for individual volume control of each channel.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio reproduction.
  • Wide Dynamic Range: Provides a broad range of volume adjustment.
  • Mute Function: Enables instant silencing of all channels.
  • Minimal External Components: Simplifies circuit design and reduces BOM cost.
  • I2C Control Interface: Facilitates easy integration with microcontrollers and other digital control systems.

Benefits

  • Precise Volume Control: Offers fine-grained adjustment for optimal audio levels.
  • High-Quality Audio: Minimizes distortion and noise for clear sound reproduction.
  • Simplified System Design: Reduces the number of external components needed, saving space and cost.
  • Easy Integration: The I2C interface allows for seamless connection to control systems.
  • Versatile Application: Suitable for a wide range of multi-channel audio devices.

Additional Details

The PT2319 typically operates on a single power supply voltage, usually around 5V. It uses an I2C interface for control, allowing a microcontroller to set the volume level for each of the six channels independently. The volume control range is typically from 0dB to -79dB in 1dB steps. The chip also includes a mute function that can be used to silence all channels simultaneously. The PT2319 is designed to have very low total harmonic distortion (THD), typically less than 0.01%, ensuring high-fidelity audio reproduction. The I2C address of the PT2319 is configurable using external resistors, allowing multiple PT2319 chips to be used in the same system. The chip is typically available in a small outline package (SOP), making it easy to solder onto circuit boards. Power supply decoupling capacitors are recommended to minimize noise and ensure stable operation. The datasheet provides detailed information on the I2C communication protocol, register map, and recommended external components.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5013 $60.1560
285+ $0.4112 $117.1920
435+ $0.3985 $173.3475
600+ $0.3858 $231.4800
775+ $0.3731 $289.1525
1,040+ $0.3338 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess