EN
  • EN
  • DE

PT2259C-S-TP

Part No PT2259C-S-TP
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282753-PT2259C-S-TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2259C-S-TP CAD Model

Description

The PT2259C-S-TP is a remote control encoder utilizing CMOS Technology offered by Princeton Technology Corp. This encoder is designed for use in a variety of remote control applications, allowing for efficient and reliable transmission of control signals. The device features a compact design and low power consumption, making it suitable for battery-powered devices.

Applications

  • Remote control systems for consumer electronics (TVs, DVD players, etc.)
  • Security systems (alarm systems, access control)
  • Industrial remote control applications
  • Garage door openers
  • Fan and lighting control

Features

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Single-chip encoder: Simplifies circuit design and reduces component count.
  • Multiple key support: Enables various control commands to be transmitted.
  • Oscillator circuit: Internal oscillator, eliminating the need for external clock components.
  • Low standby current: Extends battery life in remote control applications.
  • Multiple address options: Supports a large number of device addresses, minimizing interference.

Benefits

  • Enhanced Battery Life: The low power consumption of the PT2259C-S-TP extends the operational life of battery-powered remote control devices.
  • Reduced System Cost: The integrated oscillator and single-chip design reduce the number of external components required, lowering overall system cost.
  • Improved Reliability: CMOS technology provides excellent noise immunity, ensuring reliable signal transmission in noisy environments.
  • Simplified Design: The easy-to-use encoder simplifies the design of remote control systems, allowing for faster development cycles.
  • Versatile Application: The PT2259C-S-TP can be used in a wide range of remote control applications, offering flexibility in product development.

Additional Details

The PT2259C-S-TP typically operates with a supply voltage range suited for battery-powered applications. It supports multiple address and data options, allowing for customization of the remote control system. The output signal is typically an encoded signal that can be decoded by a corresponding decoder IC. The device is available in a small outline package (SOP), facilitating easy integration into compact remote control units.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess