EN
  • EN
  • DE

RJP6060DPK

Part No RJP6060DPK
Manufacturer Hitachi, Ltd
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 295493-RJP6060DPK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP6060DPK CAD Model

Description

The RJP6060DPK is an insulated gate bipolar transistor (IGBT) manufactured by Hitachi, Ltd. It's designed for high-voltage, high-current switching applications where efficiency and reliability are paramount. As an IGBT, it combines the advantages of MOSFETs and bipolar transistors, providing high input impedance and low on-state voltage drop, suitable for demanding power electronics.

Applications

  • Power inverters
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating systems
  • Motor drives

Features

  • High-speed switching capability
  • Low saturation voltage
  • High input impedance
  • Enhancement-mode operation
  • Robust short-circuit capability

Benefits

  • Improved system efficiency due to reduced switching and conduction losses
  • Simplified gate drive circuitry owing to the high input impedance
  • Enhanced reliability in harsh operating environments due to its robust design
  • Lower overall system cost through reduced component count and heatsink requirements
  • Optimal performance in high-frequency switching applications

Additional Details

The RJP6060DPK IGBT typically features a collector-emitter voltage (VCE) rating of 600V and a collector current (IC) rating in the range of 20-30A, though this can vary with operating conditions and temperature. The gate-emitter voltage (VGE) is typically rated at ±20V. Its low saturation voltage (VCE(sat)) contributes significantly to reducing power dissipation during conduction. The fast switching speed minimizes energy losses during switching transitions. The device commonly comes in a TO-220 or similar through-hole package, simplifying mounting and thermal management. It's crucial to employ proper gate drive techniques to maximize the device's performance. This includes using an appropriate gate resistor to control the switching speed and mitigate oscillations. Parasitic inductance should be minimized by optimizing the layout and selecting appropriate components, as this can impact switching characteristics and induce voltage overshoot. Consult the manufacturer's datasheet for comprehensive specifications and application guidelines. The datasheet provides essential information for effectively utilizing the RJP6060DPK in diverse power electronic circuits.

The 'DPK' suffix might indicate a specific packaging or testing variation offered by Hitachi. Reviewing the datasheet is always the best method to get exact specifications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2675 $58.8150
44+ $2.6808 $117.9552
67+ $2.5976 $174.0392
92+ $2.5133 $231.2236
119+ $2.4301 $289.1819
160+ $2.1783 $348.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess