EN
  • EN
  • DE

PSF-1621

Part No PSF-1621
Manufacturer PPT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PPT
Win Source Part Number 281830-PSF-1621
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSF-1621 CAD Model

Description

The PSF-1621, manufactured by PPT, is a precision fixed film resistor known for its stability and reliability in various electronic circuits. It's designed for applications demanding consistent resistance values and is constructed using high-quality materials to ensure minimal drift over time and temperature variations. This resistor is commonly used in signal conditioning, precision measurement circuits, and general-purpose applications where stable resistance is critical.

Applications

  • Precision Measurement Instruments: Used in multimeters, calibrators, and other instruments requiring high accuracy.
  • Signal Conditioning Circuits: Employed in amplifier circuits and filter networks for stable signal processing.
  • Medical Devices: Incorporated in diagnostic equipment and patient monitoring systems.
  • Aerospace and Defense Systems: Utilized in avionics and military electronics for their reliable performance under harsh conditions.
  • Industrial Control Systems: Found in process controllers and automation equipment where stable resistance is crucial for accurate control.

Features

  • High Stability: Provides consistent resistance values over a wide range of operating conditions.
  • Low Temperature Coefficient: Minimizes resistance drift due to temperature changes.
  • Precision Tolerance: Available in tight tolerance levels for accurate circuit performance.
  • Low Noise: Generates minimal noise, making it suitable for sensitive applications.
  • Compact Size: Space-saving design for high-density circuit boards.

Benefits

  • Improved Circuit Accuracy: Ensures precise and reliable circuit operation due to stable resistance values.
  • Reduced Drift: Minimizes the impact of temperature variations on circuit performance.
  • Enhanced Signal Integrity: Maintains signal quality in sensitive applications with low noise characteristics.
  • Long-Term Reliability: Provides durable performance with minimal degradation over time.
  • Optimized Circuit Design: Allows for more efficient and compact circuit layouts.

The PSF-1621 resistor is typically available in various resistance values and tolerance levels to meet specific circuit requirements. The specific resistance range, power rating, and tolerance should be verified with the manufacturer's datasheet for accurate implementation. Its robust design and stable performance make it a reliable choice for demanding electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3075 $58.8375
110+ $1.0730 $118.0300
170+ $1.0395 $176.7150
230+ $1.0060 $231.3800
300+ $0.9725 $291.7500
400+ $0.8720 $348.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess