EN
  • EN
  • DE

TCS442340HDH

Part No TCS442340HDH
Manufacturer Powerex Inc.
Catalog SCRs - Single
Description SCR 4.2KV 6480A HOCKEY PUCK / SCR 4.2 kV 6480 A Standard Recovery Chassis Mount Hockey Puck
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Powerex Inc.
Package Bulk
Voltage - Off State 4.2 kV
Voltage - Gate Trigger (Vgt) (Max) 4.5 V
Current - Gate Trigger (Igt) (Max) 250 mA
Voltage - On State (Vtm) (Max) 1.8 V
Current - On State (It (AV)) (Max) 4125 A
Current - On State (It (RMS)) (Max) 6480 A
Current - Off State (Max) 300 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 41012A, 43500A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case TO-200AF
Supplier Device Package Hockey Puck
Base Product Number TCS442340
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 1
Win Source Part Number 1145964-TCS442340HDH
Ultra Librarian 3D Model Ultra Librarian TCS442340HDH CAD Model

Description

The TCS442340HDH is a thyristor-SCR designed for use in various electronic circuits and systems.

  • Series: Unknown
  • Category: Discrete Semiconductor Products
  • Win Source Part Number: 1145964
  • Voltage Off State: 4.2 kV
  • Voltage Gate Trigger: 4.5 V
  • Current Gate Trigger: 250 mA

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
NXP / Nexperia
Lowest to $0.0583
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess