EN
  • EN
  • DE

PS21964-4S

Part No PS21964-4S
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Description Intelligent Power Module 25-Pin DIP / MOD IPM 600V 15A SUPER MINI DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Powerex Inc.
Status Active
Type IGBT
Configuration 3 Phase
Current 15A
Voltage 600V
Isolation Voltage 1500VDC
Dimension 25-PowerDIP Module (1.311", 33.30mm)
Win Source Part Number 085406-PS21964-4S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1
Family Name PS21964-4S
Introduction Date March 08, 2007
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PS21964-4S CAD Model

Description

The Powerex PS21964-4S is an Intelligent Power Module (IPM) specifically designed for motor control applications. It integrates power semiconductor devices, gate drive circuitry, and protection functions into a single, compact module. This integration simplifies the design process and improves the overall reliability of motor drive systems. It is commonly used in applications that require efficient and precise control of AC motors.

Applications

  • Air Conditioners: Used in the inverter section of air conditioning systems to control the compressor motor, improving energy efficiency and cooling performance.
  • Refrigerators: Employed in variable-speed refrigerator compressors to optimize cooling and reduce power consumption.
  • Washing Machines: Implemented in inverter-controlled washing machines to provide precise motor speed and torque control for various washing cycles.
  • Industrial Motor Drives: Suitable for general-purpose inverter drives used in various industrial equipment, such as pumps, fans, and conveyors.
  • Fan Motors: Used in high-efficiency fan motor control systems for both residential and commercial applications.

Features

  • Integrated Gate Drivers: Includes built-in gate drivers for IGBTs, simplifying the control circuit design and reducing the number of external components required.
  • Short-Circuit Protection: Provides robust protection against short-circuit events, enhancing system reliability and preventing damage to the module and the motor.
  • Over-Temperature Protection: Incorporates over-temperature protection to prevent thermal damage and extend the lifespan of the module.
  • Under-Voltage Lockout (UVLO): Features UVLO functionality to ensure reliable switching of the IGBTs under varying voltage conditions.
  • Compact Package: Designed with a compact package for easy integration into various applications, saving space on the PCB.
  • Low Power Loss: Optimized for low power dissipation, contributing to improved energy efficiency and reduced operating costs.

Benefits

  • Simplified System Design: Integration of gate drivers and protection features reduces the complexity of the overall system design, allowing for faster development cycles.
  • Increased Reliability: Built-in protection mechanisms enhance the robustness and reliability of the motor drive system, minimizing downtime and maintenance costs.
  • Improved Energy Efficiency: Low power loss design results in lower energy consumption and reduced operating costs, making it an environmentally friendly choice.
  • Reduced PCB Area: Compact package minimizes the required printed circuit board (PCB) area, enabling smaller product designs and more efficient use of space.
  • Faster Development Time: Integrated functionality allows for faster prototyping and development cycles, reducing time-to-market for new products.

Additional Details

The PS21964-4S typically comprises six IGBTs in a three-phase bridge configuration, along with freewheeling diodes for enhanced performance. The module's voltage and current ratings are essential parameters to consider when designing an application. Proper thermal management, including the use of an appropriate heatsink, is critical to maintain the module's operating temperature within specified limits. Always refer to the manufacturer's datasheet for comprehensive electrical specifications, thermal characteristics, and detailed application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JA
Lowest to $10.0855
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess