EN
  • EN
  • DE

FS5KM-9

Part No FS5KM-9
Manufacturer Powerex Inc.
Catalog Custom Parts (E - I)
Description Discrete Mosfet TO-220FN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127501-FS5KM-9
Categories Custom Parts
Manufacturer Powerex Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS5KM-9 CAD Model

Description

The FS5KM-9 is a Powerex Inc. thyristor module. It is designed for applications requiring high voltage and high current control, such as phase control and rectification.

Applications:

  • AC voltage regulators
  • DC motor drives
  • Battery chargers
  • Light dimming circuits
  • Solid-state relays (SSR)
  • Welding equipment

Features:

  • High voltage capability
  • High surge current capability
  • Electrically isolated baseplate
  • Simple gate drive requirements
  • Low on-state voltage drop

Benefits:

  • Reliable control of AC power due to robust design and high voltage/current handling capabilities.
  • Simplified circuit design with electrically isolated baseplate, which reduces the need for additional isolation components.
  • Increased efficiency due to low on-state voltage drop.
  • Long operational life due to high surge current capability.
  • Easy integration into various power control systems with simple gate drive requirements.

Additional Details:

The FS5KM-9 typically has a voltage rating of 400V and a current rating of 5A. It comes in an electrically isolated package to simplify heatsinking and mounting. The datasheet provides precise details regarding gate trigger current, holding current, and thermal resistance, which are crucial for proper application. The module is designed for phase control applications, allowing precise control of AC power delivery. The robust design ensures reliable operation even under harsh operating conditions. The gate trigger voltage is typically low, allowing for direct interfacing with control circuits. The device is commonly used in industrial and commercial power control applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Mingtek
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess