EN
  • EN
  • DE

SN74LVC1G126YZAR

Part No SN74LVC1G126YZAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-XFBGA, DSBGA
Manufacturer Package 5-DSBGA, 5-WCSP (1.4x0.9)
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 727128-SN74LVC1G126YZAR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G126
Introduction Date February 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G126YZAR CAD Model

Description

Product Overview

The SN74LVC1G126YZAR is a high-performance, single bus buffer gate with a 3-state output from Texas Instruments. This small but powerful device is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications, including interfacing between different voltage domains within a system. It is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Wide Operating Voltage Range: The device functions smoothly across a broad voltage range from 1.65 V to 5.5 V, which is ideal for battery-operated and portable applications.
  • High Drive: It can drive up to 24 mA at the output, allowing it to control LEDs, relays, and other peripherals.
  • Low Power Consumption: This buffer gate is optimized for low power consumption, which is critical for extending battery life in portable devices.
  • 3-State Output: The 3-state output enables the device to be disconnected from the bus, which is useful in multiplexed data bus applications and when multiple devices share the same output lines.
  • Compatibility: Inputs are compatible with 5 V systems, which allows for easy integration into various circuit designs.

Applications

The SN74LVC1G126YZAR is versatile and can be used in a diverse set of applications. Its primary use is as a buffer that isolates input and output, with the added feature of a 3-state output to facilitate bus-oriented applications. Typical applications include memory address drivers, clock drivers, and bus-oriented transmitters and receivers across a wide range of products, including computers, servers, networking equipment, and telecommunication systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC1G126YZAR is built to meet or exceed industry standards for performance and reliability, ensuring a dependable solution for your circuit designs.

Ordering and Packaging

This product is available in a variety of packaging options, including small-outline and ultra-small leadless packages, to meet the needs of space-constrained applications. For specific ordering and packaging information, please refer to the Texas Instruments website or contact their sales department.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess