EN
  • EN
  • DE

BCR5AM-8L

Part No BCR5AM-8L
Manufacturer Powerex Inc.
Catalog END - OF - LIFE
Description Triac 5 Amperes/400-600 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powerex Inc.
Win Source Part Number 1152384-BCR5AM-8L
Manufacturer Homepage www.pwrx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR5AM-8L CAD Model

Description

The BCR5AM-8L is a triac manufactured by Powerex Inc. Triacs are three-terminal AC switches widely used in various power control applications. As a member of the thyristor family, triacs are designed for controlling AC power to a load.

Applications

  • AC power control: Used for switching AC loads, such as lamps, heaters, and motors.
  • Light dimming: Applied in light dimming circuits to adjust the intensity of lighting.
  • Motor speed control: Found in applications where motor speed needs to be controlled precisely.
  • Solid-state relays (SSRs): Used as the switching element in SSRs for controlling AC loads.
  • Temperature control: Employed in heating systems and appliances to regulate temperature.

Features

  • High surge current capability: Designed to withstand high inrush currents, which are common in AC loads.
  • High blocking voltage: Capable of blocking high voltages in the off-state.
  • Three-terminal device: Features three terminals for easy control and connection.
  • Direct control from logic circuits: Can be directly controlled by logic-level signals with appropriate gate drive circuitry.
  • Bidirectional AC switch: Switches current in both directions, making it suitable for AC applications.

Benefits

  • Efficient power control: Provides efficient and reliable control of AC power to various loads.
  • Reduced electromagnetic interference (EMI): Generates less EMI compared to mechanical relays.
  • Long lifespan: Solid-state construction ensures a long lifespan and high reliability.
  • Precise control: Allows precise control of AC power, making it suitable for applications requiring fine adjustments.
  • Compact size: Typically smaller and more compact than mechanical relays, saving space in applications.

Additional Details

The BCR5AM-8L's datasheet provides detailed technical specifications, including voltage and current ratings, gate trigger requirements, and thermal characteristics. Proper heatsinking and circuit design are crucial to ensure reliable operation and prevent damage from overheating or overcurrent conditions. Understanding the device's specifications and application requirements is essential for successful integration into electronic circuits and systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess