EN
  • EN
  • DE

AZ1085D-5.0TRE1

Part No AZ1085D-5.0TRE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 3A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150139-AZ1085D-5.0TRE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1085D-5.0TRE1 CAD Model

Description

The AZ1085D-5.0TRE1 is a low dropout (LDO) voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. As an LDO regulator, it is designed to maintain a stable 5.0V output voltage even when the input voltage is only slightly higher than the output voltage. This makes it particularly useful in battery-powered applications where the input voltage decreases as the battery discharges. Due to its 'END-OF-LIFE' status, it is crucial to verify availability and consider alternative parts for new designs.

Applications

  • Post Regulators for Switching Power Supply
  • Voltage reference
  • Battery-powered equipment
  • Linear Regulator for DVD+RW
  • High Efficiency Linear Regulators
  • Motherboard
  • Graphics card

Features

  • Low Dropout Voltage: Typically 1.3V at 3A output current.
  • Fixed Output Voltage: 5.0V
  • High Accuracy: Output voltage tolerance of ±2%.
  • Current Limiting: Provides protection against overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Adjustable Output Voltage (using external resistors)

Benefits

  • Extends battery life in portable devices due to low dropout voltage.
  • Provides a stable and accurate 5.0V power supply for sensitive electronic components.
  • Protects the regulator and downstream circuits from damage due to overcurrent or overheating.
  • Simplifies design due to the fixed output voltage option.
  • Reduces board space requirements due to its compact package.

Additional Details

The AZ1085D-5.0TRE1 is typically available in a TO-252 package, suitable for surface mounting. It requires external capacitors for stability. The datasheet specifies the recommended values and types of capacitors. The regulator is designed to operate over a wide temperature range. Because this part is designated as 'END-OF-LIFE,' consider contacting BCD Semiconductor Manufacturing Limited or distributors for remaining stock and potential replacement parts for future designs. Be aware that the parameters of LDO regulators can drift over time and temperature, so the specified tolerances represent the initial and typical performance. Always refer to the datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess