EN
  • EN
  • DE

CEP125-7R2MC-H

Part No CEP125-7R2MC-H
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description POWER INDUCTORS (SMD Type)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 1161174-CEP125-7R2MC-H
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CEP125-7R2MC-H CAD Model

Description

The CEP125-7R2MC-H is a power inductor manufactured by Sumida America Components Inc. These inductors are designed for high current, low DCR applications, often found in DC-DC converters and power supplies.

Applications

  • DC-DC converters
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Server power supplies
  • Battery chargers

Features

  • High current capacity
  • Low DC resistance (DCR)
  • Shielded construction
  • Compact size
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion circuits due to low DCR.
  • Reduced power loss and heat generation.
  • Minimized electromagnetic interference (EMI).
  • Suitable for space-constrained applications.
  • Environmentally friendly.

Additional Details

The Sumida CEP125-7R2MC-H power inductor is designed for applications where high current handling and minimal power loss are critical. The low DC resistance (DCR) of this inductor minimizes heat generation and improves overall circuit efficiency. The shielded construction reduces electromagnetic interference (EMI), preventing unwanted noise from affecting sensitive components. Its compact size allows for use in space-constrained applications.

The 'CEP125' portion of the part number likely indicates the package size or series. The '7R2MC' specifies the inductance value (7.2 µH) and tolerance, and the '-H' may indicate a specific material or performance characteristic. This inductor is well-suited for use in high-frequency switching power supplies. Specific parameters like saturation current, rated current, and operating temperature range can be found in the manufacturer's datasheet. The materials used in its construction ensure reliable performance and long-term stability. The low profile design allows for efficient use of board space.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess