EN
  • EN
  • DE

BCR10PM-12L

Part No BCR10PM-12L
Manufacturer Powerex Inc.
Catalog END - OF - LIFE
Description Isolated Triac 10 Amperes/400-600 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powerex Inc.
Win Source Part Number 1152267-BCR10PM-12L
Manufacturer Homepage www.pwrx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR10PM-12L CAD Model

Description

The BCR10PM-12L is a phase control thyristor module manufactured by Powerex Inc. It's designed for controlling AC power in various applications, featuring fast switching characteristics. This module integrates two thyristors in a single package, allowing for efficient and precise control of current flow in AC circuits. It's commonly used in applications requiring phase control and fast switching, such as high-frequency power supplies and inverters.

Applications

  • High-frequency power supplies
  • Inverters
  • AC motor drives
  • Induction heating
  • Welding equipment

Features

  • Integrated thyristor module: Contains two thyristors in a single package.
  • High voltage capability: Rated for 1200V, suitable for high-voltage applications.
  • High current capability: Rated for 10A, capable of handling significant current loads.
  • Fast switching speed: Enables high-frequency operation.
  • Isolated baseplate: Provides electrical isolation between the module and the mounting surface.

Benefits

  • Precise AC power control: Enables accurate and efficient control of AC power in various applications.
  • High reliability: Designed for reliable operation in demanding environments.
  • Simplified circuit design: Integration of two thyristors simplifies circuit design and reduces component count.
  • Easy installation: Isolated baseplate simplifies mounting and wiring.
  • Improved system performance: Enables optimized performance in high-frequency power supplies and inverters.

Specifications

Voltage Rating: 1200V
Current Rating: 10A
Gate Trigger Current: Consult datasheet for specific value.
Holding Current: Consult datasheet for specific value.
Operating Temperature Range: Consult datasheet for specific value.
Package Type: Module with isolated baseplate. Turn-off Time (Typical): Consult datasheet for specific value.

The BCR10PM-12L thyristor module is a reliable and efficient solution for controlling AC power in a wide range of applications, particularly those requiring fast switching speeds. Its high voltage and current capabilities, integrated design, and isolated baseplate make it an ideal choice for demanding power control applications.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,910 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess