EN
  • EN
  • DE

TOP204YN

Part No TOP204YN
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM OCP HV TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Boost, Buck, Flyback, Forward
Duty Cycle 67%
Frequency - Switching 100kHz
Power (Watts) 150W
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package TO-220-3
Mounting Through Hole
Win Source Part Number 213228-TOP204YN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOP204YN CAD Model

Description

The TOP204YN is an integrated offline switcher IC belonging to the TinySwitch family from Power Integrations. It's designed for cost-effective and energy-efficient power supplies, integrating a high-voltage power MOSFET, oscillator, control circuitry, and protection features into a single package. This simplifies power supply design and reduces component count.

Applications

  • Adapters and Chargers: Used in AC-DC adapters for mobile phones, tablets, and other portable electronic devices.
  • Standby Power Supplies: Suitable for low-power standby power supplies in consumer electronics and appliances.
  • Auxiliary Power Supplies: Employed in auxiliary power supplies for larger systems.
  • LED Drivers: Used in low to medium power LED lighting applications.
  • Industrial Control: Integrated into power supplies for industrial control systems.

Features

  • Integrated High-Voltage MOSFET: Reduces external component count and simplifies circuit design.
  • EcoSmart Technology: Enables energy-efficient operation, meeting global energy efficiency standards.
  • Auto-Restart Protection: Protects the power supply from overcurrent and short-circuit conditions by automatically restarting after a fault.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the IC when the temperature exceeds a safe limit.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions, improving system reliability and compliance with regulatory standards.

Benefits

  • Simplified Design: Integrated functionality reduces the number of external components, speeding up the design process.
  • High Efficiency: EcoSmart technology minimizes energy waste, reducing heat dissipation and lowering operating costs.
  • Improved Reliability: Built-in protection features enhance the robustness of the power supply.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference, ensuring compatibility with other electronic devices.
  • Lower System Cost: Reduced component count and simplified design translate to lower overall system cost.

The TOP204YN is a versatile and reliable solution for low-power offline power supplies. Its integrated features and protection mechanisms ensure stable and efficient operation across a range of applications. The device operates by converting an AC input voltage to a regulated DC output voltage. The switching frequency is internally set and modulated to minimize EMI. Its YN package provides good thermal performance. Designers should consult the datasheet for specific operating conditions and component selection guidelines to optimize performance and ensure safety. Proper heat sinking may be required depending on the application's power requirements.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess