EN
  • EN
  • DE
  • IT

TOP100YAI

Part No TOP100YAI
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM OTP HV TO220
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 350V
Topology Boost, Buck, Flyback, Forward
Duty Cycle 67%
Frequency - Switching 100kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package TO-220-3
Mounting Through Hole
Win Source Part Number 048071-TOP100YAI
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TOP100YAI CAD Model

Description

The TOP100YAI is an integrated offline switcher from Power Integrations' TinySwitch-II family. It combines a high-voltage power MOSFET, oscillator, simple on/off control scheme, a high-voltage switched current source, current limit, and thermal shutdown circuitry onto a monolithic IC. This design simplifies power supply design, reduces component count, and improves efficiency.

Applications

  • Adapters: Used in AC-DC adapters for mobile phones, tablets, and other portable devices.
  • Chargers: Employed in battery chargers for various electronic equipment.
  • Standby Power Supplies: Suitable for low-power standby power supplies in appliances and consumer electronics.
  • LED Drivers: Can be used in LED lighting applications requiring low to medium power.
  • Industrial Control Power: Incorporated in power supplies for industrial control systems.

Features

  • Integrated High-Voltage MOSFET: Simplifies design and reduces component count.
  • EcoSmart Energy Efficiency: Meets global energy efficiency standards, reducing standby power consumption.
  • Auto-Restart Protection: Protects the power supply and load from overcurrent and overvoltage conditions.
  • Thermal Shutdown: Prevents damage due to excessive temperature.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) for quieter operation.

Benefits

  • Simplified Design: Integrated functionality reduces the number of external components required.
  • High Efficiency: EcoSmart technology minimizes energy waste and reduces heat dissipation.
  • Improved Reliability: Built-in protection features enhance the robustness of the power supply.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Lower System Cost: Reduced component count and simplified design contribute to lower overall system cost.

The TOP100YAI offers a cost-effective and efficient solution for low-power offline power supplies. It operates using an on/off control scheme, which provides excellent light-load efficiency. The device also incorporates a number of protection features, including auto-restart for short-circuit and overvoltage conditions, and thermal shutdown for preventing damage due to overheating. Its compact size and integrated features make it suitable for a wide range of applications requiring a small and efficient power supply. Refer to the datasheet for detailed specifications on voltage, current, and temperature ratings.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess