Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 68%
Switching Frequency 44kHz
Power (W) 2W
Fault Protection Current Limiting, Over Temperature
Control Features EN
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Mounting Style SMT
Manufacturer Pack Quantity 50
MSL Level 4 (72 Hours)
Win Source Part Number 1271540-TNY253G
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TNY253G CAD Model

Description

The TNY253G is an integrated circuit that is manufactured by Power Integrations.

  • Application: Flyback applications
  • Output: Output isolation
  • Voltage Breakdown: 700V
  • Power: Up to 2W
  • Switching Frequency: 44kHz
  • Duty Cycle: 68%
  • Protection: Current limiting and over-temperature protection
  • Popularity: Medium
  • Supply and Demand: Sufficient

You May Also Be Interested in

Power Integrations
Energy-Efficient, Accurate CV/CC Switcher for Adapters and Chargers | IC OFFLINE SWIT CV/CC HV 8SOIC
Lowest to $0.9948
ECAD model for LNK614DG
Texas Instruments
Single Ended Active Clamp/Reset PWM | IC REG CTRLR BST FLYBK VM 16SOIC
Need more? Email Us
ECAD model for UCC2580DTR-2
Texas Instruments
Low Stand-By Power, CV / CC PWM HV Switcher with Primary-Side | IC OFF-LINE SWITCH PWM 7SOIC
Lowest to $2.3637
ECAD model for UCC28910D
Texas Instruments
High-Voltage Flyback Switcher with Primary-Side Regulation and Output Current Control | IC OFF-LINE SWITCH PWM 7SOIC
Lowest to $8.6840
ECAD model for UCC28911D
Power Integrations
Integrated Off-Line Switcher with EcoSmart Technology for Highly Efficient Power Supplies | IC OFFLINE SW 60W 91W 12ESOP
Lowest to $3.2129
ECAD model for TOP270KG
Power Integrations
Energy Efficient, CV/CC Switcher for Very Low Cost Chargers and Adapters | IC SWIT OCP CV/CC HV 8SMD
Lowest to $1.4686
ECAD model for LNK501G
Texas Instruments
Constant-Voltage, Constant-Current Controller With Primary-Side Regulation
Lowest to $1.2152
ECAD model for UCC28710DR
ON Semiconductor
PWM Current-Mode Controller for Universal Off-Line Supplies Featuring Low Standby Power
Need more? Email Us
ECAD model for NCP1200AP40
Power Integrations
LinkSwitch-LP Energy Effi cient Off-Line Switcher IC for Linear Transformer Replacement | IC OFFLINE SWIT OTP HV 8SOIC
Lowest to $0.5201
ECAD model for LNK562DN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1367 $65.8707
51+ $2.5736 $131.2536
78+ $2.4932 $194.4696
108+ $2.4128 $260.5824
139+ $2.3324 $324.2036
186+ $2.0912 $388.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,300 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention