EN
  • EN
  • DE

RN4871-V/RM118

Part No RN4871-V/RM118
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Power - Output 0dBm
Sensitivity -90dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 13mA
Current - Transmitting 13mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 16-SMD Module
Firmware Version 1.1.8
Base Product Number RN4871
Standard Package 171 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 851162-RN4871-V/RM118
Ultra Librarian 3D Model Ultra Librarian RN4871-V/RM118 CAD Model

Description

Microchip Technology's RN4871-V/RM118 Bluetooth Low Energy Module

The RN4871-V/RM118 is a compact and powerful Bluetooth 4.2 Low Energy (LE) module from Microchip Technology, designed to seamlessly integrate into a wide variety of applications. This module is an ideal solution for developers looking to implement Bluetooth connectivity with minimal engineering effort and fast time-to-market.

Featuring a highly integrated design, the RN4871-V/RM118 comes with an onboard Bluetooth stack, a robust link layer, and low-level radio drivers, all encapsulated in a small form factor measuring just 9 x 11.5 x 2.0 mm. This makes it perfect for space-constrained applications such as wearable technology, health and fitness devices, and smart home products.

The module supports the latest Bluetooth 4.2 specifications, offering improved security with LE Secure Connections, enhanced privacy with LE Privacy 1.2, and increased data throughput with LE Data Packet Length Extension. With these features, the RN4871-V/RM118 ensures a secure and reliable wireless communication for your products.

One of the standout features of the RN4871-V/RM118 is its easy-to-use ASCII-style command interface, which allows developers to configure the module and control its operations without the need for in-depth knowledge of Bluetooth specifications or complex firmware development. This interface simplifies the process of bringing Bluetooth connectivity to a wide array of products.

Additionally, the module is equipped with a built-in antenna, which eliminates the need for external antenna design and RF expertise, further simplifying the design process and reducing the overall bill of materials. The RN4871-V/RM118 also supports a variety of Bluetooth profiles, including the Generic Attribute Profile (GATT) for BLE services and characteristics, facilitating the development of custom profiles and applications.

For developers seeking to jumpstart their design, Microchip Technology provides comprehensive documentation, development tools, and software libraries to support the RN4871-V/RM118. These resources, combined with the module's features and capabilities, make it an excellent choice for integrating Bluetooth Low Energy functionality into your next innovative product.

You May Also Be Interested in

Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5865 $79.1730
4+ $32.4813 $129.9252
5+ $31.4662 $157.3310
7+ $30.4512 $213.1584
9+ $29.4361 $264.9249
12+ $26.3910 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,209 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess