Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 55%
Switching Frequency Up to 85kHz
Power (W) 4.1W
Fault Protection Current Limiting, Open Loop, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package SO-8C
Mounting Style SMT
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1202687-LNK614DG
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNK614DG CAD Model

Description

The LNK614DG is an isolated flyback topology integrated circuit (IC) with an internal switch from Power Integrations.

  • Voltage Breakdown: 700V
  • Duty Cycle: 55%
  • Power Rating: 4.1W
  • Operating Temperature: -40°C ~ 150°C
  • Fault Protection: Current limiting, open loop, over temperature, and short circuit protection
  • Switching Frequency: Up to 85kHz
  • Package: 8-SOIC
  • Leads: 7
  • Mounting Type: Surface Mount

You May Also Be Interested in

Power Integrations
Energy-Efficient, Accurate CV/CC Switcher for Adapters and Chargers | IC OFFLINE SWIT CV/CC HV 8SOIC
Lowest to $0.9948
ECAD model for LNK614DG
Texas Instruments
Low Stand-By Power, CV / CC PWM HV Switcher with Primary-Side | IC OFF-LINE SWITCH PWM 7SOIC
Lowest to $2.3637
ECAD model for UCC28910D
Texas Instruments
Single Ended Active Clamp/Reset PWM | IC REG CTRLR BST FLYBK VM 16SOIC
Need more? Email Us
ECAD model for UCC2580DTR-2
Texas Instruments
Advanced Voltage Mode Pulse Width Modulator | IC REG CTRLR PWM VM 14-SOIC
Lowest to $16.9502
ECAD model for UCC35701DTR
STMicroelectronics
SMPS PRIMARY I.C. | IC SWIT PWM SMPS CM POWERSO10
Lowest to $82.8293
ECAD model for VIPER50ASP
ON Semiconductor
Enhanced PWM Current-Mode Controller for High-Power Universal Off-Line Supplies
Lowest to $72.7273
ECAD model for NCP1217D133R2G
Power Integrations
Energy Efficient, CV/CC Switcher for Very Low Cost Chargers and Adapters | IC SWIT OCP CV/CC HV 8DIP
Lowest to $1.1308
ECAD model for LNK501P
Texas Instruments
High-Voltage Flyback Switcher with Primary-Side Regulation and Output Current Control
Lowest to $2.3637
ECAD model for UCC28910DR
Power Integrations
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8DIP
Lowest to $0.9994
ECAD model for TNY266P

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9948 $69.6360
160+ $0.8163 $130.6080
250+ $0.7908 $197.7000
340+ $0.7653 $260.2020
440+ $0.7399 $325.5560
590+ $0.6633 $391.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 41,113 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention