EN
  • EN
  • DE

SC1161K2TL

Part No SC1161K2TL
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Description POWER 2017+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959754-SC1161K2TL
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1161K2TL CAD Model

Description

The SC1161K2TL, manufactured by Power Integrations, is a highly integrated offline switcher IC designed for low-power AC-DC conversion applications. It incorporates a primary-side regulated (PSR) control scheme, which eliminates the need for secondary-side feedback components, simplifying the design and reducing the overall cost of power supplies. It's part of the LinkSwitch-TN2 family.

Applications:

  • Standby Power Supplies
  • Chargers for Mobile Devices
  • Adapters for Consumer Electronics
  • Metering Applications
  • Home Appliances

Features:

  • Primary-Side Regulation (PSR): Eliminates secondary feedback components, reducing BOM cost and complexity.
  • Integrated 725 V MOSFET: Provides high voltage capability for robust operation.
  • EcoSmart™ Energy Efficiency: Meets stringent energy efficiency standards.
  • Frequency Jittering: Reduces EMI emissions.
  • Comprehensive Protection Features: Includes overvoltage, overtemperature, and short-circuit protection.

Benefits:

  • Simplified Design: Fewer external components reduce design effort and time-to-market.
  • Lower System Cost: Eliminating secondary feedback reduces BOM cost.
  • High Energy Efficiency: Meets global energy efficiency regulations.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Compact Solution: Integrated design allows for smaller power supply solutions.

Technical Specifications:

The SC1161K2TL typically operates from a universal AC input voltage (85 VAC to 265 VAC). It integrates a 725V MOSFET. The output power capability is usually up to 5W, depending on the application and thermal conditions. The no-load power consumption is very low, typically less than 30 mW. The switching frequency is internally set and jittered to minimize EMI. Protection features include overvoltage protection (OVP), overtemperature protection (OTP), and short-circuit protection (SCP). The device is commonly available in a compact SO-8 package. Full details should be confirmed using the official datasheet.

The SC1161K2TL is an excellent choice for designers seeking a highly integrated, efficient, and cost-effective offline switcher IC for low-power applications. Its primary-side regulation and comprehensive protection features simplify design and enhance reliability.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,215 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess