EN
  • EN
  • DE

SC0163D-TL

Part No SC0163D-TL
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961221-SC0163D-TL
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC0163D-TL CAD Model

Description

The SC0163D-TL is a highly integrated offline switcher IC from Power Integrations, designed to provide efficient and reliable power conversion for a variety of applications. This device incorporates a power MOSFET, oscillator, and control circuitry into a single package, simplifying power supply design and reducing component count. It is a member of the SCALE-iDriver family.

Applications

  • Appliance power supplies
  • Industrial power supplies
  • LED lighting drivers
  • Standby power supplies
  • Chargers and adapters

Features

  • Integrated Power MOSFET: Incorporates a high-voltage power MOSFET, reducing external component count and simplifying the design.
  • Self-Biased: Operates without external bias winding, further reducing the component count and simplifying the design.
  • Auto-Restart Protection: Includes auto-restart protection against overvoltage, undervoltage, and overtemperature conditions, enhancing system reliability.
  • Frequency Jittering: Utilizes frequency jittering to reduce EMI (Electromagnetic Interference) emissions, simplifying compliance with regulatory standards.
  • EcoSmart Technology: Incorporates EcoSmart technology for energy efficiency, minimizing standby power consumption and reducing operating costs.
  • Overload Power Protection (OPP): Provides accurate overload power protection, preventing damage to the power supply and connected loads.
  • Overvoltage Protection (OVP): Protects against overvoltage conditions, safeguarding sensitive components from damage.

Benefits

  • Simplified Design: The high level of integration simplifies power supply design, reducing component count and BOM (Bill of Materials) cost.
  • High Efficiency: The EcoSmart technology and optimized design ensure high efficiency, minimizing energy consumption and reducing operating costs.
  • Enhanced Reliability: The comprehensive protection features protect against various fault conditions, enhancing system reliability and preventing damage.
  • Reduced EMI: The frequency jittering feature reduces EMI emissions, simplifying compliance with regulatory standards and minimizing interference with other devices.
  • Compact Size: The integrated design enables a compact power supply solution, ideal for space-constrained applications.

The SC0163D-TL's combination of integrated features, protection mechanisms, and energy-efficient design makes it an excellent choice for a wide range of power supply applications. Its robust performance and simplified design process contribute to a cost-effective and reliable power conversion solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to €0.1500
STMicroelectronics
Lowest to €2.3890
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Texas Instruments
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ €0.3583 €46.5825
315+ €0.2940 €92.6153
485+ €0.2848 €138.1170
665+ €0.2756 €183.2934
860+ €0.2664 €229.0952
1,150+ €0.2389 €274.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,735 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess