EN
  • EN
  • DE

MS5525DSO-DB005DS

Part No MS5525DSO-DB005DS
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Description Pressure Sensor Module Differential Dual Barb 50psi/15psi 2.88V to 3.6V 14-Pin SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002222-MS5525DSO-DB005DS
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS5525DSO-DB005DS CAD Model

Description

The TE Connectivity MS5525DSO-DB005DS is a miniature digital barometric pressure sensor module. This sensor module integrates a pressure sensor, temperature sensor, and signal processing circuitry into a compact package. It is designed for applications requiring accurate pressure and temperature measurements, such as altimeters, barometers, and weather stations. The MS5525DSO-DB005DS offers high resolution and reliable performance, making it suitable for various industrial and consumer applications.

Applications

  • Altimeters: Used in altimeters to measure altitude based on atmospheric pressure.
  • Barometers: Employed in barometers to measure atmospheric pressure.
  • Weather stations: Utilized in weather stations to measure pressure and temperature.
  • Drones: Used in drones for altitude control and navigation.
  • Industrial control systems: Applied in industrial control systems for pressure monitoring.

Features

  • Digital barometric pressure sensor: Measures barometric pressure with high accuracy.
  • Integrated temperature sensor: Includes an integrated temperature sensor for temperature compensation.
  • High resolution: Offers high resolution for precise measurements.
  • Digital interface: Features a digital interface (e.g., I2C or SPI) for easy communication with microcontrollers.
  • Low power consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Compact package: Available in a compact package for space-saving designs.

Benefits

  • Accurate pressure measurements: Provides accurate pressure measurements for various applications.
  • Temperature compensation: Offers temperature compensation for improved accuracy.
  • Easy integration: Features a digital interface for easy integration into electronic circuits.
  • Low power consumption: Suitable for battery-powered applications with its low power consumption.
  • Versatile applications: Can be used in a wide range of applications requiring pressure and temperature measurements.

Additional Details

The TE Connectivity MS5525DSO-DB005DS pressure sensor module is manufactured using high-quality materials and processes to ensure reliability and performance. It is designed to operate over a wide temperature range, ensuring stable performance in various operating conditions. Proper handling and storage are recommended to maintain the integrity of the component. The sensor module is available in a small surface-mount package for easy integration into electronic circuits.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Meled
Lowest to €0.1072
Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess