EN
  • EN
  • DE

TISP7380F3

Part No TISP7380F3
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description TRIPLE BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Power Innovations Ltd
Win Source Part Number 1267572-TISP7380F3
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP7380F3 CAD Model

Description

The TISP7380F3 is a Surge Protector manufactured by Power Innovations Ltd (likely a distributor, with the original manufacturer being Texas Instruments). It is designed to protect sensitive electronic equipment from transient overvoltage events, such as those caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Telecommunications Equipment: Protection for telephone lines, modems, and networking devices.
  • Data Communication Lines: Surge protection for Ethernet ports and data transmission equipment.
  • Industrial Control Systems: Protection for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Surge protection for televisions, audio equipment, and computers.
  • Power Supplies: Protection for sensitive components within power supplies.

Features:

  • Overvoltage Protection: Provides protection against voltage surges and transients.
  • Low Clamping Voltage: Limits the voltage across protected circuits to a safe level.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication lines.
  • Surface Mount Package: Facilitates automated assembly processes.
  • Robust Design: Withstands multiple surge events without degradation.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment from overvoltage events.
  • Increased System Reliability: Reduces downtime and maintenance costs by protecting against transient surges.
  • Improved Safety: Protects users from electrical hazards caused by overvoltage events.
  • Enhanced Data Integrity: Minimizes signal distortion in data communication lines.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection.

Additional Details:

The TISP7380F3 is designed to meet relevant industry standards for surge protection. Specific clamping voltage and surge current ratings can be found in the device datasheet. The device's low capacitance makes it suitable for protecting high-speed data lines without significantly degrading signal quality. It is commonly used in applications where reliability and protection against transient events are critical. The TISP7380F3 provides a robust and effective solution for protecting electronic equipment from the damaging effects of voltage surges and transients.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,204 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess