EN
  • EN
  • DE

SLG8LP462BFTR

Part No SLG8LP462BFTR
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 326061-SLG8LP462BFTR
Ultra Librarian 3D Model Ultra Librarian SLG8LP462BFTR CAD Model

Description

The SLG8LP462BFTR is a programmable mixed-signal matrix from Silego Technology (now Dialog Semiconductor, later acquired by Renesas). It's a versatile device designed for a variety of applications requiring configurable logic and signal processing. These devices offer a highly flexible and compact solution for implementing custom analog and digital functions.

Applications:

  • Mobile Devices: Used in smartphones and tablets for functions like power management, audio processing, and sensor interfacing.
  • Wearable Electronics: Ideal for smartwatches and fitness trackers due to their small size and low power consumption.
  • Internet of Things (IoT) Devices: Employed in IoT sensors and gateways for data acquisition, signal conditioning, and control.
  • Consumer Electronics: Found in various consumer devices for custom logic functions and signal routing.
  • Industrial Automation: Used in industrial sensors, controllers, and communication interfaces.

Features:

  • Programmable Logic: Configurable logic blocks allow for implementing custom digital functions.
  • Mixed-Signal Capabilities: Integrates both analog and digital functions on a single chip.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Small Package Size: Compact package options enable use in space-constrained applications.
  • Flexible I/O: Configurable input/output pins provide versatility in interfacing with other components.
  • Integrated Oscillator: Includes an internal oscillator, reducing the need for external components.
  • Non-Volatile Memory (NVM): NVM allows for storing configuration data, enabling instant-on functionality.

Benefits:

  • Design Flexibility: Programmable logic allows for implementing custom functions and adapting to changing requirements.
  • Reduced Component Count: Integration of multiple functions on a single chip reduces the number of external components.
  • Lower Power Consumption: Low-power design extends battery life in portable devices.
  • Smaller Footprint: Compact package options enable use in space-constrained applications.
  • Faster Time-to-Market: Programmable nature allows for rapid prototyping and development.
  • Improved System Performance: Integration and optimization can improve system performance.

Additional Details:

The SLG8LP462BFTR typically operates on a low voltage supply (e.g., 1.8V to 3.3V). Configuration is usually done via I2C or other serial interface. Precise specifications like operating current, propagation delays, and memory size vary and should be confirmed in the specific product datasheet. It also features power-on reset and brown-out protection.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess