EN
  • EN
  • DE

TISP7180F3

Part No TISP7180F3
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description TRIPLE BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Power Innovations Ltd
Win Source Part Number 1267563-TISP7180F3
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP7180F3 CAD Model

Description

The TISP7180F3 is a surge protection device, specifically a Thyristor Surge Protector, manufactured by Power Innovations Ltd. It is designed to protect sensitive electronic equipment from transient overvoltage conditions, such as those caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD).

Applications

  • Protection of telecommunications equipment
  • Surge protection in industrial control systems
  • Protection of power supplies
  • Overvoltage protection for data lines
  • Protection of I/O interfaces

Features

  • Low voltage overshoot during surge events
  • High surge current capability
  • Fast response time to transient events
  • Low clamping voltage to protect downstream components
  • Provides bidirectional protection
  • RoHS compliant

Benefits

  • Increased reliability of electronic equipment
  • Reduced downtime due to surge-related failures
  • Improved system performance in harsh environments
  • Cost-effective surge protection solution
  • Enhanced safety of electronic systems

Additional Details

The TISP7180F3 is typically used in conjunction with other protection components, such as fuses and transient voltage suppressors (TVS diodes), to provide comprehensive surge protection. The device operates by shunting excess current to ground when the voltage exceeds a predetermined threshold. This clamping action prevents the voltage from rising to a level that could damage sensitive components. The specific voltage and current handling capabilities are detailed in the datasheet, which should be consulted for proper application of the device.

This Thyristor Surge Protector is designed to meet industry standards for surge protection, ensuring that equipment is protected from common overvoltage threats. Its robust design and high surge current capability make it suitable for use in a variety of applications where reliable surge protection is essential.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1776 $64.2432
16+ $7.5306 $120.4896
24+ $7.2950 $175.0800
33+ $7.0594 $232.9602
43+ $6.8237 $293.4191
57+ $6.1180 $348.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess