EN
  • EN
  • DE

TISP1082L

Part No TISP1082L
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description DUAL ASYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1267480-TISP1082L
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP1082L CAD Model

Description

The TISP1082L is a Surge Protector Device (SPD) or Thyristor Surge Suppressor manufactured by Power Innovations Ltd (now part of Bourns). It is designed to provide overvoltage protection for telecommunication lines and other sensitive electronic circuits.

Applications:

  • Telecommunication Lines: Protects telephone equipment from lightning surges and power crosses.
  • Data Communication Equipment: Safeguards modems, routers, and other data communication devices.
  • Central Office Equipment: Provides surge protection for telecommunication infrastructure.
  • Customer Premises Equipment (CPE): Protects devices installed at customer locations.
  • Analog Line Cards: Protects line cards in telecommunication systems.

Features:

  • Low Voltage Overshoot: Limits voltage excursions during surge events.
  • Fast Response Time: Quickly clamps voltage surges.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Bidirectional Protection: Provides protection against both positive and negative surges.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Reliable Protection: Protects telecommunication equipment from damage due to voltage surges.
  • Improved System Uptime: Reduces downtime and maintenance costs associated with surge-related failures.
  • Enhanced Safety: Protects personnel from electrical hazards.
  • Long Lifespan: Provides reliable performance over an extended period.
  • Cost-Effective Solution: Offers a cost-effective way to protect sensitive electronic equipment.

Additional Details:

The TISP1082L typically comes in a through-hole or surface-mount package. Key electrical characteristics include voltage ratings, surge current ratings, and clamping voltage characteristics. It's crucial to select a surge protection device with appropriate voltage and surge current ratings to provide adequate protection for the specific application. Proper grounding and installation practices are essential for effective surge protection. Refer to the datasheet for detailed specifications, application notes, and safety recommendations.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess