EN
  • EN
  • DE

5143-K-48

Part No 5143-K-48
Manufacturer Pomona Electronics
Catalog Test, Measurement Accessories
Description Test Clip; SMD Test Tweezer; Single Stacking Banana Plugs; 2; 48; 20 AWG; 3 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 1.2192 m
Case / Package SMD/SMT
Color Black, Red
Connector Type Plug, SMD/SMT
Connector Type A Plug
Connector Type B SMD/SMT
Current Rating 3 A
Insulation Material PVC
Lead Free Lead Free
Lead Length 1.219 m
Length 1.2192 m
Max Operating Temperature 50 °C
Number of Contacts 2
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating (AC) 400 V
Voltage Rating (DC) 400 V
Wire/Cable Gauge 20 AWG
Win Source Part Number 1165861-5143-K-48
Categories Test, Measurement Accessories
Manufacturer Pomona Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5143-K-48 CAD Model

Description

The Pomona Electronics 1165861-5143-K-48 is a high-quality test and measurement accessory that is designed to meet the needs of electronic circuits.

  • Connector Type: Plug and SMD/SMT
  • Current Rating: 3 A
  • Contacts: 2
  • Cable Length: 1.2192 m
  • Wire/Cable Gauge: 20 AWG
  • Connector Type A: Plug
  • Connector Type B: SMD/SMT
  • Voltage Rating: 400 V (AC/DC)
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Supply: Limited due to its high demand

You May Also Be Interested in

Tempo Communications
TRANSMITTER FOR 501
Lowest to $2.3539
A&D Engineering
Need more? Email Us
Fluke Electronics
FLUKE-1730 SOFT CASE
Lowest to $21.3248
TPI (Test Products Int)
PROTECTIVE BOOT WITH MAGNETS
Need more? Email Us
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
TPI (Test Products Int)
1.5 VOLT LR44 BUTTON BATTERY
Lowest to $0.2680
Sensepeek
5x Ground Spring 3,5mm
Need more? Email Us
TPI (Test Products Int)
BOOT HOOK FOR TPI DMM'S
Need more? Email Us
Comet America, LP
A0 INPUT MOD,MS LOGGER 4-20MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess