EN
  • EN
  • DE

P31-12/22/MHIA

Part No P31-12/22/MHIA
Manufacturer Polytronics Technology Corp
Catalog DC DC Converters
Description AC/DC CONVERTER +/-12VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 2
Voltage - Input 105 ~ 125 VAC
Voltage - Output 1 12V
Current - Output (Max) 25mA, 25mA
Applications Medical
Operating Temperature -25°C ~ 71°C
Mounting Type Through Hole
Package / Case 5-DIP Module
Size / Dimension 3.50" L x 2.50" W x 0.88" H (88.9mm x 63.5mm x 22.4mm)
Approval Agency CE, cURus
Standard Number -;5;9;7;10;8;3;4;2;1;5006;2057;602360;505;3550;454;2622;179;4723;2034;440;1776;102;49;603;2647;2387;3182;3986;4779;1866;5276;2725;811;4457;600330;2326;945;68;846;497;132;285;1951;3989;1102;5578;62;1470;3388;818;0;111767;111768;107457;127984;107458;107459;127990;127977;89312;107460;107461;111769;127972;127989;107462;127973;107463;127992;127979;127978;107464;107465;107466;89313;89314;127983;127980;127981;107467;127986;127988;89315;91639;91644;107468;107469;127975;107471;127991;89316;107765;127993;107472;107473;107474;127976;89317;127985;89318;127982;127987;127974;89319;89320;89321;107758;111770;111771;111772;111773;89322;43599;43598;43601;43602;66605;66606;66607;66608;66609;66610;66611;44748;44749;66613;90891;124046;124047;124048;124049;124050;124051;105366;67592;89973;128563;128494;128562;72328;82648;83759;131729;83756;83755;131727;131728;131726;83757;83758;131725;82659;125888;82653;83900;82649;83761;83760;125889;83763;131724;83766;83767;82654;83769;82651;83770;102077;82650;131722;131723;83771;82655;83772;83901;83775;131721;83903;83902;83776;128601;94792;131720;83777;82658;83778;96376;82656;82652;83904;87834;131719;83905;83906;128766;131718;94794;83780;83781;96377;83779;83782;99759;131717;109085;128767;83783;83784;83785;83787;83788;96378;83806;83907;83786;83790;109086;83789;109087;128769;94795;131716;94796;128953;83791;83792;87133;131714;80588;83908;83794;83795;83793;83796;131713;131711;131712;132368;132366;132367;131710;131630;131631;131632;102096;102083;83909;131709;32801;35399;46246;110462;79770;128642;82612;82613;124052;124053;87730;75553;87731;13082;13083;13084;13085;13086;13087;13088;13090;13091;13092;13093;13094;13095;13096;13097;13098;13099;80899;80900;80895;80891;80897;80892;80893;80894;80896;68264;114653;120816;93756;120594;68265;74547;68266;68267;74632;68268;68269;102270;68271;68270;68272;120817;68299;68298;68273;77194;94955;68274;68275;93779;68305;61447;61448;59414;59415;94386;94390;103051;110074;110075;110076;110112;110077;110078;67593;57938;67594;67595;90340;112074;111879;42263;67596;66708;67597;132327;66709;66710;66712;66713;66714;66715;66711;112170;112208;111878;112072;112073;112075;124250;124251;111874;50929;66733;66734;81749;81750;111868;111877;112224;13002;13164;13009;131595;81702;81359;81703;81360;81361;81704;113633;60087;60088;60089;60090;60091;60092;60093;66824;66825;66826;79773;67598;67599;13356;67600;67601;53722;67602;67603;67604;67605;67606;13360;67607;67608;103021;103023;88086;32932;13362;13363;67609;67610;67611;51717;67612;67613;67614;116336;118678;115158;116194;116335;115078;85794;116198;105723;112648;87086;105724;111032;116339;116200;105725;116040;108103;90219;90220;111033;111034;105726;116063;116064;114997;116065;116067;116205;85795;85796;114834;111035;114835;108104;116068;108105;116044;111036;114836;116045;105727;116046;116142;116144;114998;114838;116146;116147;116341;116074;115903;115905;92483;92484;92482;115906;116157;116053;115683;115684;116161;115685;105728;116164;116165;115157;105729;115909;115910;105730;118679;116343;116345;116166;84981;84999;66919;111897;111882;111894;117536;117537;117538;117539;112196;112078;60286;60288;109440;60498;60068;65239;65240;60069;111915;111931;60097;132145;132139;60098;132134;132147;132144;65241;132142;132138;120270;65242;132140;120271;132135;66970;132133;132132;132136;79774;132141;79775;79776;132137;132148;132146;132143;85006;111892;84982;112221;128724;60369;72824;10548;96444;95876;95858;96445;96201;96446;95859;96203;96447;96204;96448;96449;96450;96205;96451;96206;70254;40960;40961;40962
Ultra Librarian 3D Model Ultra Librarian P31-12/22/MHIA CAD Model

Description

NULL

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 25W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 15V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER 0.75-3.3V 35W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER +/-15V 1W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 400W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 3W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess