EN
  • EN
  • DE

RM5231A-25OH

Part No RM5231A-25OH
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 296706-RM5231A-25OH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM5231A-25OH CAD Model

Description

The RM5231A-25OH, manufactured by PMC-Sierra, is a MIPS-based processor tailored for networking and embedded applications. It provides a balance of performance, power efficiency, and integrated peripherals, making it suitable for a variety of demanding tasks.

Applications:

  • Network routers and switches
  • Wireless access points
  • Industrial automation systems
  • Thin client terminals
  • Set-top boxes

Features:

  • MIPS32 architecture core for efficient processing
  • Operating frequency around 250 MHz providing ample performance for embedded tasks
  • Integrated memory controller supporting SDRAM or DDR SDRAM
  • On-chip instruction and data caches minimizing memory access latency
  • Multiple communication interfaces including Ethernet, UART, and PCI
  • Low power consumption optimized for battery-powered devices
  • Advanced power management capabilities extending battery life
  • JTAG debug interface enabling easy debugging and development

Benefits:

  • High performance for networking and communication applications
  • Reduced system cost due to integration of peripherals
  • Simplified board design with single chip solution
  • Lower power consumption for portable applications
  • Faster time-to-market with pre-verified optimized architecture
  • Enhanced system reliability
  • Scalable performance options within MIPS family

Additional Details:

The RM5231A-25OH integrates a MIPS32 CPU core, memory controller, cache memory, and communication interfaces into a single chip. The memory controller typically supports SDRAM and DDR SDRAM, giving flexibility in memory selection and cost. On-chip caches improve performance by reducing the frequency of memory accesses. Communication interfaces may include Ethernet, UART, and PCI/PCIe, enabling the device to connect to a wide range of peripherals and networks. Power consumption is a critical design consideration, and the RM5231A-25OH is engineered for low-power operation, making it suitable for battery-powered or power-sensitive applications.

The 250 MHz clock speed offers a good balance between performance and power consumption. The MIPS architecture is well-supported by embedded operating systems such as Linux and various real-time operating systems (RTOS). Development tools and software libraries simplify application development. This processor usually comes in a QFP (Quad Flat Package) or similar surface-mount package.

The RM5231A family typically offers a range of clock speeds and features. The RM5231A-25OH provides cost-effective processing for applications requiring moderate performance and integrated peripherals.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess