EN
  • EN
  • DE

PNLR-014-SSI

Part No PNLR-014-SSI
Manufacturer Pixart Imaging Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pixart Imaging Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834097-PNLR-014-SSI
Ultra Librarian 3D Model Ultra Librarian PNLR-014-SSI CAD Model

Description

The PNLR-014-SSI is a linear image sensor from Pixart Imaging Inc. designed for high-resolution scanning and image capture applications. This sensor leverages Pixart's advanced CMOS imaging technology to deliver accurate and reliable performance. It is often used in various industrial and consumer applications where precise linear measurement and imaging are required.

Applications

  • Document Scanners
  • Barcode Readers
  • Optical Character Recognition (OCR) Systems
  • Line Tracking Systems
  • Industrial Inspection Systems

Features

  • High Resolution: The PNLR-014-SSI offers a high pixel density for detailed image capture.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high sensitivity.
  • Serial Synchronous Interface (SSI): Provides a standard SSI interface for easy integration with microcontrollers and other digital systems.
  • Wide Dynamic Range: Captures a wide range of light intensities without saturation.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Low Noise: Designed to minimize noise for clear and accurate image data.

Benefits

  • Accurate Image Capture: High resolution and low noise ensure precise image data for accurate analysis.
  • Low Power Consumption: CMOS technology enables energy-efficient operation, ideal for battery-powered devices.
  • Easy Integration: Standard SSI interface simplifies the integration process into various systems.
  • Versatile Applications: Suitable for a wide range of applications requiring linear image sensing.
  • Reliable Performance: Designed and manufactured by Pixart Imaging, ensuring high reliability and performance.

Additional Details

The PNLR-014-SSI typically operates at a supply voltage of 3.3V or 5V. It provides a serial data output that can be easily interfaced with microcontrollers or digital signal processors (DSPs). The pixel size and active sensing length vary depending on the specific configuration. For detailed specifications, including timing diagrams and electrical characteristics, refer to the official Pixart Imaging datasheet for the PNLR-014-SSI.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess