The PAW3204DB-TJ3L is a high-performance optical mouse sensor manufactured by Pixart Imaging Inc. This sensor is designed for use in wired and wireless optical mice, offering precise and reliable tracking across a variety of surfaces. It integrates advanced optical navigation technology to ensure accurate cursor movement and smooth user experience.
Applications
- Wired Optical Mice
- Wireless Optical Mice
- Gaming Mice
- Office Mice
- Ergonomic Mice
Features
- High Resolution: Offers high resolution tracking for precise cursor control.
- Low Power Consumption: Designed for energy efficiency, extending battery life in wireless mice.
- Self-Adjusting Frame Rate: Dynamically adjusts frame rate for optimal performance based on surface conditions.
- Advanced Optical Navigation Technology: Ensures accurate and reliable tracking.
- Compact Package: Small form factor allows for easy integration into various mouse designs.
- Surface Compatibility: Works on a wide range of surfaces, including wood, plastic, and fabric.
Benefits
- Improved Accuracy: High resolution and advanced navigation technology provide precise cursor control, enhancing user productivity.
- Extended Battery Life: Low power consumption extends battery life in wireless mice, reducing the need for frequent battery changes.
- Smooth Tracking: Self-adjusting frame rate ensures smooth and consistent tracking performance on various surfaces.
- Enhanced User Experience: Reliable tracking and precise control contribute to a more enjoyable and efficient user experience.
- Versatile Application: Suitable for a wide range of mouse designs, from gaming mice to office mice.
Additional Details
The PAW3204DB-TJ3L optical mouse sensor operates by capturing microscopic images of the surface beneath the mouse and using advanced algorithms to detect movement. This data is then translated into cursor movement on the screen. The sensor's high resolution and self-adjusting frame rate ensure accurate and smooth tracking, even on challenging surfaces. The sensor's low power consumption makes it ideal for use in wireless mice, where battery life is a critical consideration. It is designed to be easily integrated into a variety of mouse designs, making it a versatile solution for mouse manufacturers.