The PAW3003QS-THQT is a CMOS process optical mouse sensor manufactured by Pixart Imaging Inc. It's designed for precise and reliable cursor control in various mouse applications. This sensor integrates sophisticated image processing technology to track movement accurately, even on challenging surfaces.
Applications:
- Wired and wireless optical mice
- Gaming mice
- Office mice
- Trackballs
- Embedded pointing devices
Features:
- High-resolution optical tracking
- Advanced surface tracking technology
- Low power consumption
- Self-adjusting frame rate for optimal performance
- Internal oscillator
- Motion detection up to a specific velocity (Consult datasheet for specific value)
- 4-pin connector
Benefits:
- Provides accurate and responsive cursor control
- Extends battery life in wireless mice due to low power consumption
- Offers reliable tracking performance on various surfaces
- Simplifies mouse design with integrated functionality
- Reduces the number of external components required
- Enhances user experience with smooth and precise movement
Additional Details:
The PAW3003QS-THQT utilizes a lens to focus an image of the surface onto its internal photodiode array. An on-chip digital signal processor (DSP) then analyzes the captured images to determine the direction and magnitude of movement. This information is then outputted to the host system for cursor positioning.
Specifications (Typical):
- Resolution: Consult datasheet for specific value (e.g., 800 DPI, 1000 DPI)
- Supply Voltage: Consult datasheet for specific value (e.g., 5V)
- Power Consumption: Consult datasheet for specific value (e.g., Low mA range)
- Operating Temperature: Consult datasheet for specific value
- Package: 4-Pin Connector