The KMI8U000MA-B605 is an eMMC (embedded MultiMediaCard) NAND flash memory module manufactured by Samsung. eMMC is a type of non-volatile memory that integrates NAND flash memory with a controller into a single package. It is commonly used in smartphones, tablets, and other embedded systems for storage purposes, providing a reliable and efficient solution for storing the operating system, applications, and user data.
Applications
- Smartphones
- Tablets
- Portable Media Players
- Wearable Devices
- Automotive Infotainment Systems
Features
- eMMC 5.1 Standard: Compliant with the eMMC 5.1 standard, offering high-speed data transfer rates and advanced features.
- NAND Flash Memory: Utilizes high-density NAND flash memory for reliable non-volatile storage.
- Integrated Controller: Includes an integrated controller that manages the NAND flash memory, handling wear leveling, error correction, and bad block management.
- High-Speed Interface: Supports high-speed data transfer rates, enabling fast application loading and overall system responsiveness.
- Power Management: Incorporates power management features to minimize power consumption and extend battery life.
- Secure Erase: Provides secure erase functionality to protect sensitive data.
- Temperature Range: Designed to operate within a wide temperature range, ensuring reliable performance in various environments.
Benefits
- Improved Performance: High-speed data transfer rates enhance application loading times and overall system performance.
- Increased Storage Capacity: Provides ample storage capacity for operating systems, applications, and user data.
- Enhanced Data Reliability: Integrated controller manages the NAND flash memory, ensuring data integrity and reliability.
- Extended Battery Life: Power management features minimize power consumption and extend battery life in portable devices.
- Simplified System Design: eMMC interface simplifies system design and reduces development time.
- Secure Data Storage: Secure erase functionality protects sensitive data by securely erasing it from the memory.
Additional Details
The KMI8U000MA-B605 eMMC module features advanced NAND flash management techniques, such as wear leveling, which distributes write operations evenly across the memory to extend its lifespan. It also incorporates error correction code (ECC) to detect and correct errors that may occur during data storage and retrieval. The specific capacity, speed, and power consumption of the device will vary depending on the exact model and configuration. Refer to the product datasheet for detailed specifications.