EN
  • EN
  • DE

PE5521A

Part No PE5521A
Manufacturer Pioneer
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pioneer
Win Source Part Number 272025-PE5521A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE5521A CAD Model

Description

The Pioneer PE5521A is a key component, likely a flyback transformer, designed for use in Pioneer electronics equipment. While specific public technical documentation is limited, its function within Pioneer devices suggests its role in voltage conversion and power regulation within power supplies or display circuits.

Applications

  • Used in Pioneer Plasma Displays.
  • Employed in Pioneer AV Receivers.
  • Part of the power supply circuit in Pioneer DVD Players.

Features

  • High-frequency operation suitable for modern electronics.
  • Custom-designed for Pioneer's specific voltage and current requirements.
  • Compact size for integration into densely packed circuit boards.
  • Insulated windings for safety and reliability.
  • Durable construction to withstand operating temperatures.

Benefits

  • Provides the necessary voltages for various components within Pioneer devices.
  • Ensures stable and efficient power delivery.
  • Contributes to the overall performance and longevity of the equipment.
  • Maintains consistent voltage output under varying load conditions.
  • Reduces electromagnetic interference (EMI) through proper design and shielding.

Additional Details

As a flyback transformer, the PE5521A operates by storing energy in its magnetic field during the switch's on-time and then releasing that energy to the output during the off-time. This allows for efficient voltage conversion and isolation between the primary and secondary circuits. The precise specifications (inductance, turns ratio, isolation voltage) are proprietary to Pioneer, but it is designed to meet the specific requirements of its intended applications. The core material and winding techniques used in its construction are chosen to minimize losses and maximize efficiency at the operating frequency. Its performance is essential for the correct operation of the Pioneer electronic equipment it supports.

You May Also Be Interested in

Amd
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
NPC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess