EN
  • EN
  • DE

PC792A-1C-C-12S-N-X

Part No PC792A-1C-C-12S-N-X
Manufacturer Picker Components
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 40A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 133.3 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 40 A
Switching Voltage 75VDC - Max
Must Operate Voltage 7.8 VDC
Must Release Voltage 1.8 VDC
Operate Time 7 ms
Release Time 2 ms
Features Sealed - Fully
Mounting Type Socketable
Termination Style Plug In, Quick Connect - 0.250" (6.3mm)
Temperature Range - Operating -40°C ~ 125°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1572329-PC792A-1C-C-12S-N-X
Ultra Librarian 3D Model Ultra Librarian PC792A-1C-C-12S-N-X CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
HongFa
[email protected] 12V 70A 1 Set Normally Open: 1A (SPST NO) Through Hole,26.2x26.2mm Automotive Relays RoHS
Lowest to $1.9792
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPDT 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 35A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Lowest to $12.3719
Picker Components
RELAY AUTOMOTIVE SPDT 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess