EN
  • EN
  • DE

VS-IP20-IP20-94C/10

Part No VS-IP20-IP20-94C/10
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description Ethernet Cable, Rj45 Plug-Rj45 Plug, 10M Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959113-VS-IP20-IP20-94C/10
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VS-IP20-IP20-94C/10 CAD Model

Description

The VS-IP20-IP20-94C/10 is a Cat5e RJ45 connector from Phoenix Contact, designed for industrial Ethernet applications. It provides a robust and reliable connection for data transmission in harsh environments. This connector is field-wireable, meaning it can be easily assembled on-site without special tools, making it ideal for quick installations and repairs.

Applications

  • Industrial Ethernet Networks: Used in factories, plants, and other industrial settings to connect devices to an Ethernet network.
  • Automation Systems: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other automation equipment.
  • Process Control Systems: Provides a reliable connection for sensors, actuators, and other process control devices.
  • Transportation Systems: Used in railway, marine, and other transportation applications for data communication.
  • Surveillance Systems: Connects IP cameras and other surveillance equipment to a network for video transmission.

Features

  • Field-Wireable: Allows for quick and easy on-site assembly without special tools.
  • Cat5e Compliance: Supports data rates up to 1 Gbps, meeting Cat5e standards.
  • IP20 Protection: Provides protection against solid objects greater than 12.5 mm.
  • RJ45 Connector: Standard RJ45 interface for easy connection to Ethernet devices.
  • Robust Design: Designed for use in harsh industrial environments.

Benefits

  • Easy Installation: Field-wireable design simplifies installation and reduces downtime.
  • Reliable Connection: Provides a robust and reliable connection for data transmission.
  • Versatile Application: Suitable for a wide range of industrial Ethernet applications.
  • Cost-Effective Solution: Provides a cost-effective solution for connecting devices to an Ethernet network.
  • Improved Safety: IP20 protection helps protect against electrical shock and equipment damage.

Additional Details

The VS-IP20-IP20-94C/10 is designed for use with solid or stranded conductors. It features a robust housing to protect the connector from damage. Key specifications include voltage rating, current rating, and operating temperature range. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess