EN
  • EN
  • DE

2SK3642-ZK-E1-AZ

Part No 2SK3642-ZK-E1-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Switching N-Channel Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037790-2SK3642-ZK-E1-AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3642-ZK-E1-AZ CAD Model

Description

The 2SK3642-ZK-E1-AZ is an N-channel MOSFET from Renesas Electronics America, designed for power management and switching applications. Its characteristics make it suitable for a variety of electronic devices requiring efficient power control.

Applications

  • DC-DC converters
  • Power supplies
  • Load switches
  • Motor control circuits
  • Backlight inverters

Features

  • N-Channel MOSFET: Provides effective switching functionality.
  • Low On-Resistance: Minimizes power losses during conduction.
  • High-Speed Switching: Allows for fast and efficient switching performance.
  • Logic Level Drive: Compatible with logic circuits for simplified control.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and enhances energy efficiency.
  • Fast Switching Response: High-speed switching capabilities enable quick response times.
  • Simplified Circuit Integration: Logic level drive simplifies the design and reduces component count.
  • Compact Design: Surface mount package enables smaller and denser circuit designs.
  • Enhanced Thermal Performance: Efficient heat dissipation due to low on-resistance.

Additional Details

The 2SK3642-ZK-E1-AZ is characterized by its low gate charge, which contributes to its fast switching speed. It is designed to operate within specified voltage and current ranges, ensuring reliable performance in various operating conditions. The MOSFET is suitable for applications where minimizing power loss and maximizing efficiency are critical factors.

The datasheet provides detailed electrical characteristics, including gate threshold voltage, drain-source breakdown voltage, and maximum drain current. It also includes thermal resistance data, which is important for thermal management in high-power applications. This device meets industry standards for RoHS compliance, ensuring environmental responsibility.

You May Also Be Interested in

IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess