EN
  • EN
  • DE

UM 45-PROFIL 100CM

Part No UM 45-PROFIL 100CM
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description Electronic Housing, 1M X 1M, Green;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 45 mm
Length 1 m
Orientation Straight
RoHS Compliant
Win Source Part Number 984996-UM 45-PROFIL 100CM
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM 45-PROFIL 100CM CAD Model

Description

The UM 45-PROFIL 100CM is a universal mounting profile manufactured by Phoenix Contact. It is designed to provide a robust and versatile solution for mounting electronic components and subassemblies within enclosures and control cabinets. This 100cm long profile is part of the UM (Universal Mounting) series, known for its adaptability and ease of use in various industrial applications.

Applications:

  • Mounting PCBs (Printed Circuit Boards)
  • Securing electronic components in control cabinets
  • Creating custom enclosures for electronic devices
  • Industrial automation systems
  • Power distribution units
  • Telecommunications equipment

Features:

  • Universal Compatibility: Designed to work with a wide range of electronic components and enclosures.
  • Robust Construction: Made from high-quality materials for durability and long-term reliability.
  • 100cm Length: Provides ample space for mounting multiple components.
  • Easy to Cut: Can be easily cut to desired lengths for custom applications.
  • Simple Mounting: Features mounting holes or slots for easy installation.
  • Corrosion Resistance: Protected against corrosion to ensure longevity in harsh environments.

Benefits:

  • Streamlined Assembly: Simplifies the process of mounting electronic components, reducing assembly time and costs.
  • Enhanced Organization: Helps organize components within enclosures, improving accessibility and maintainability.
  • Improved Reliability: Provides a secure mounting platform, reducing the risk of component damage due to vibration or shock.
  • Increased Flexibility: Allows for flexible design and layout of electronic systems.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom-designed mounting solutions.

Additional Details:

The UM 45-PROFIL 100CM is typically made from aluminum or steel, providing excellent mechanical strength and thermal conductivity. It is often used in conjunction with other UM series accessories, such as side panels, connectors, and mounting brackets, to create complete enclosure solutions. The profile's dimensions and mounting hole patterns are standardized, ensuring compatibility with a wide range of commercially available components and enclosures. Its corrosion-resistant finish makes it suitable for use in industrial environments where exposure to moisture, chemicals, and temperature variations is common.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess