EN
  • EN
  • DE

1688722

Part No 1688722
Manufacturer Phoenix Contact
Catalog D - Sub, D - Shaped Connectors - Adapters
Description DSUB GENDER CHANGER DB9F DB9F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Gender Changer
Convert To (Adapter End) D-Sub, 9 Pin Female
Convert From (Adapter End) D-Sub, 9 Pin Female
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Material, Finish Steel, Yellow Chromate Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1624963-1688722
Ultra Librarian 3D Model Ultra Librarian 1688722 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN DSUB ADAPTER DB37F DB37M
Need more? Email Us
HARTING
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
HARTING
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER HD15F HD15F
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
Amphenol CONEC
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
Amphenol CONEC
DSUB GENDER CHANGER DB25F DB25F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess