Products specifications

Manufacturer NXP
Switch Configuration SPDT
Minimum Frequency 0 Hz
Maximum Frequency 1 GHz
Insertion Loss 2 dB
Off Isolation - Typ 30 dB
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case SOIC-8
Technology Si
Packaging Tube
RF & Wireless RF Switch ICs
Height 1.45 mm
Length 5 mm
Width 4 mm
Brand NXP Semiconductors
Number of Switches Single
Operating Supply Current 170 uA
Operating Supply Voltage 3 V to 5.5 V
Pd - Power Dissipation 780 mW
Product Type RF Switch ICs
Standard Pack Qty 100
Subcategory Wireless & RF Integrated Circuits
Supply Voltage - Max 5.5 V
Supply Voltage - Min - 500 mV
Ultra Librarian 3D Model Ultra Librarian SA630D/01,112 CAD Model

Description

The NXP SA630D/01,112 is a versatile, high-performance RF switch tailored for demanding RF applications. This device is designed to accommodate a broad spectrum of RF signals, from DC up to 1 GHz. It is an ideal component for RF signal routing required in various communication systems, including mobile phones, wireless equipment, and broadcast systems.

Key Features

  • High Frequency Range: The SA630D/01,112 operates effectively within a wide frequency range, making it suitable for a plethora of RF applications.
  • Low Insertion Loss: With a minimal insertion loss, the switch ensures high-quality signal transmission, which is critical for maintaining the integrity of communication signals.
  • High Isolation: Excellent isolation between ports prevents signal leakage and crosstalk, thereby preserving signal clarity and performance.
  • Single Supply Operation: The device can operate from a single power supply, simplifying circuit design and power management.
  • Low Power Consumption: Its design focuses on energy efficiency, which helps to reduce power consumption and extend battery life in portable applications.

Applications

The SA630D/01,112 is highly adaptable and can be used in a variety of applications, including:

  • Wireless Communications
  • Cellular Phones
  • RFID Systems
  • CATV Systems
  • Test Equipment

Product Specifications

Parameter Value Frequency Range DC to 1 GHz Insertion Loss Typically 0.5 dB at 500 MHz Isolation Typically 30 dB at 500 MHz Supply Voltage 2.7 to 5.5 V Package SO-8

With its robust design and superior performance, the NXP SA630D/01,112 RF switch is a reliable and efficient solution for RF signal switching needs across a wide range of frequencies and applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 16GHZ 24LGA
Need more? Email Us
ECAD model for ADGM1003BCCZ
TagoreTech
4T 1.1 OHM 100V PEAK RF SWITCH
Need more? Email Us
ECAD model for TS63421K
Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 20LGA
Need more? Email Us
ECAD model for ADRF5047BCCZN-R7
Analog Devices Inc.
100W PEAK SPDT, 0.4 - 8GHZ, T&R
Need more? Email Us
ECAD model for ADRF5162BCPZN-R7
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $565.0150
ECAD model for HRF-SW1020-FL-TR
Analog Devices Inc.
IC RF SWITCH SP4T 13GHZ 24LFCSP
Need more? Email Us
ECAD model for ADGM1004JCPZ-RL7
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.9117
ECAD model for SKY59608-711LF
Broadcom Limited
IC RF SWITCH
Need more? Email Us
ECAD model for NL56617BFHV
Qorvo US Inc.
ACS SP4T
Need more? Email Us
ECAD model for QM13346TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7252 $71.4504
4+ $29.3130 $117.2520
6+ $28.3970 $170.3820
8+ $27.4810 $219.8480
10+ $26.5649 $265.6490
13+ $23.8168 $309.6184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,360 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention