EN
  • EN
  • DE

CARA162803P07990

Part No CARA162803P07990
Manufacturer Switchcraft Inc.
Catalog Circular Cable Assemblies
Description CBL CIRC 3POS MALE TO WIRE LEAD / Cable Assembly Patch Cord 2m 20AWG Circular 3 POS PIN Micro-Con-X®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Switchcraft Inc.
Series Micro-Con-X
Connector Type Circular 03 pos Male, Right Angle to Wire Leads
Length 6.58' (2.01m)
Cable Type Round
Color Black
Shielding Unshielded
Usage Industrial Environments - IP67
Win Source Part Number 770889-CARA162803P07990
Popularity Medium
Supply and Demand Status Limited
Family Name CARA
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CARA162803P07990 CAD Model

Description

The Switchcraft Inc. CARA162803P07990 is a circular 03 pos male, right angle to wire leads cable assembly that is designed for industrial environments.

  • Series: Micro-Con-X
  • Length: 6.58' (2.01m)
  • Color: Black
  • Shielding: Unshielded
  • Cable Type: Round
  • IP Rating: IP67
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2027

You May Also Be Interested in

Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CBL 4POS PLUG RA TO WIRE 32.8'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0704 $70.3520
11+ $11.5449 $126.9939
16+ $11.1843 $178.9488
22+ $10.8234 $238.1148
28+ $10.4626 $292.9528
37+ $9.3802 $347.0674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess