EN
  • EN
  • DE

1412079

Part No 1412079
Manufacturer Phoenix Contact
Catalog Circular Connectors
Description Circular connector; Insert Shell; M12; Brass; IP67; Dust Tight; Waterproof; Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Fastening Type Threaded
Mount Panel
Packaging Bulk
Ratings Dust Tight, IP67, Waterproof
REACH SVHC Unknown
RoHS Compliant
Schedule B 7415338550
Win Source Part Number 1148836-1412079
Categories Circular Connectors
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1412079 CAD Model

Description

The 1412079 is a circular connector manufactured by Phoenix Contact. It is part of their M12 connector series, designed for reliable and robust connections in industrial environments. This connector is typically used for signal and data transmission, providing a secure and watertight seal.

Applications

  • Industrial automation: Connecting sensors, actuators, and other devices in automated systems.
  • Robotics: Providing reliable connections for robot control and power systems.
  • Transportation: Used in railway and automotive applications for signal and data transmission.
  • Process control: Connecting field devices in process automation systems.
  • Machine building: Providing robust connections for machine components and control systems.

Features

  • M12 connector: Standardized interface for industrial applications.
  • IP67 protection: Provides protection against dust and water immersion.
  • Screw locking: Ensures a secure and vibration-resistant connection.
  • Shielded version available: Offers protection against electromagnetic interference (EMI).
  • Various pole numbers: Available in different configurations to meet specific application requirements.

Benefits

  • Reliable connection: The screw locking mechanism and robust design ensure a secure and dependable connection, even in harsh environments.
  • Protection against environmental factors: The IP67 rating protects the connector from dust and water, ensuring reliable performance in challenging conditions.
  • Easy installation: The standardized M12 interface and screw locking mechanism simplify installation and maintenance.
  • Versatile application: The availability of different pole numbers and shielded versions allows the connector to be used in a wide range of applications.
  • Reduced downtime: The robust design and reliable connection minimize the risk of connection failures, reducing downtime and maintenance costs.

Additional Details

The Phoenix Contact 1412079 typically features a voltage rating of 30V or 60V and a current rating of 4A. The operating temperature range is typically -40°C to +85°C. The connector housing is usually made of durable plastic or metal. The mating cycles typically exceed 100. It is crucial to consult the specific datasheet for the exact specifications, as variations exist within the 1412079 series.

You May Also Be Interested in

TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess