Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Accessories
Mfr Essentra Components
Series Alliance Plastics, FC CAP
Package Box
Accessory Type Cap (Cover)
For Use With/Related Products Mil Spec 90376 Circular Connector with 3/4" External Thread
Material Polyethylene (PE)
Color Red
MSL Level Not Applicable
ECCN EAR99
HTSUS 3923.50.0000
Other Names RPC6048
Standard Package 5,500
Win Source Part Number 1160612-FC712A
Ultra Librarian 3D Model Ultra Librarian FC712A CAD Model

Description

The Alliance Plastics FC CAP is a red polyethylene cap used as an accessory for Mil Spec 90376 Circular Connector with 3/4 inch external thread.

  • Manufacturer: Alliance Plastics
  • Description: Red polyethylene cap, accessory for Mil Spec 90376 Circular Connector
  • Thread Size: 3/4 inch external thread
  • Standard Package: 5,500
  • Recommended Use: Mil Spec 90376 Circular Connector
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Amphenol
C16-M ecomate Circular Connectors 6+PE FEM STRT BLK SODR SILVR CONTACT
Need more? Email Us
ECAD model for C016 30D006 100 12
TE Connectivity
CONN T-ADPT 4P-4P F-F/M INLINE / Circular Connector Distributor T-Shaped 4/4 Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Need more? Email Us
ECAD model for T4082102004-000
Souriau-Sunbank by Eaton
D38999/24WB99PN / 7 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for D38999/24WB99PN
Hirose Electric Co Ltd
CONN RCPT MALE 6POS SILVER SLDR / 6 Position Circular Connector Receptacle, Male Pins Solder
Lowest to $6.7857
ECAD model for HR10A-7R-6PB(73)
TE Connectivity
HERM RECP / 7 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ECAD model for D38999/25NB99PB
TE Connectivity
Circular Connector Receptacle 19 Position Pin Contact Box Mount Crimp
Need more? Email Us
ECAD model for 901-92R37-19PN8-395
Amphenol Industrial Operations
CONTACT PIN 22-24AWG CRIMP GOLD / Pin Contact 22-24 AWG Size 16S Crimp Gold
Need more? Email Us
ECAD model for AIC16S-24PG
Molex, LLC
Contact SKT Crimp ST Cable Mount 20-24AWG Micro-Fit 3.0™ T/R
Lowest to $0.1036
ECAD model for 46235-0002
Amphenol
CONN RCPT MALE 37P CRIMP SOLDER / 37 Position Circular Connector Receptacle, Male Pins Crimp, Solder
Need more? Email Us
ECAD model for MP-4101-37P-C

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention