EN
  • EN
  • DE

ZSPM1363BA1R1-0602

Part No ZSPM1363BA1R1-0602
Manufacturer IDT, Integrated Device Technology Inc
Catalog Tools and Supplies
Description PQFN / 32 / 5X5MM# G1 - TAPE&REE / Switching Regulator IC Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr IDT, Integrated Device Technology Inc
Series *
Package Tape & Reel
Product Status Active
Base Product Number ZSPM1363
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1106378-ZSPM1363BA1R1-0602
Ultra Librarian 3D Model Ultra Librarian ZSPM1363BA1R1-0602 CAD Model

Description

The ZSPM1363BA1R1-0602 is a DC DC switching regulator designed for power management applications and manufactured by IDT, Integrated Device Technology Inc.

  • Package: Tape and reel
  • Standard Package: 3,000 pieces
  • Product Status: Active
  • ECCN: EAR99
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Klein Tools, Inc.
Tools D203-6 Plier Long Nose 6" OAL Serrated Side Cut
Need more? Email Us
Apex Tool Group
Xcelite 9973MM 2mm x 102mm Series 99 Interchangeable Allen Hex Socket Screw Blade
Need more? Email Us
HARTING
Production Removal Tool, For HAN E Crimp Contacts, Black, Han-Modular Series
Need more? Email Us
Brady Corporation
Brady PD205A, 45682 3" x 9" x 6" Clear Acrylic Dispenser Tray
Need more? Email Us
Molex, LLC
Crimp Dies for MTA-100 Tape Applicator used in 3BF Press, MTA-105 Tape Applicator
Need more? Email Us
Phoenix Contact
HEX DRIVE CBL ASSY NUT FOR M8
Need more? Email Us
Phoenix Contact
PLC-INTERFACE consisting of PLC-BSC.../21 basic terminal block with screw conn
Need more? Email Us
Apex Tool Group
Xcelite XHT612 6 in. Cross Lock Tweezers with Smooth Jaws, Blunt Point
Need more? Email Us
Essentra Components
Wire Saddle; Locking 1/4 Turn; Inside-H.15xW.44in; Nylon; UL94V-2; Nat; Pk1000
Lowest to $0.0741

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess