EN
  • EN
  • DE

9973MMN

Part No 9973MMN
Manufacturer Apex Tool Group
Catalog Tools and Supplies
Description Xcelite 9973MM 2mm x 102mm Series 99 Interchangeable Allen Hex Socket Screw Blade
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 102 mm
Win Source Part Number 1209587-9973MMN
Categories Tools and Supplies
Manufacturer Apex Tool Group
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9973MMN CAD Model

Description

The 1209587-9973MMN tool from Apex Tool Group is a 102 mm long device that falls under the category of tools and supplies. It is a versatile tool that can be used for a variety of applications.

You May Also Be Interested in

3M
3M™ Lapping Film 061X, 0.50 Micron Sheet, 8.50 in x 11 in, 50 per inner 200 per case
Need more? Email Us
IDT, Integrated Device Technology Inc
PQFN / 32 / 5X5MM# G1 - TAPE&REE / Switching Regulator IC Output
Need more? Email Us
Brady Corporation
Brady PD205A, 45682 3" x 9" x 6" Clear Acrylic Dispenser Tray
Need more? Email Us
Phoenix Contact
PLC-INTERFACE consisting of PLC-BSC.../21 basic terminal block with screw conn
Need more? Email Us
Aven Tools
PLIERS ELEC FLAT NOSE 5"
Need more? Email Us
Klein Tools, Inc.
WIRE STRIPPER/CUTTER (10-18 AWG
Need more? Email Us
3M
Supplied Air Respirator Hose, 25 ft, 3/8 in ID, Industrial Interchange Fittings,
Need more? Email Us
Essentra Components
Wire Saddle; Locking 1/4 Turn; Inside-H.15xW.44in; Nylon; UL94V-2; Nat; Pk1000
Lowest to $0.0741
Klein Tools, Inc.
Tools D203-6 Plier Long Nose 6" OAL Serrated Side Cut
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7380 $66.9520
9+ $13.7338 $123.6042
14+ $13.3046 $186.2644
18+ $12.8754 $231.7572
24+ $12.4462 $298.7088
32+ $11.1587 $357.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess