EN
  • EN
  • DE

ICL7665BCSA

Part No ICL7665BCSA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Microprocessor Voltage Monitor with
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1183413-ICL7665BCSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7665
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ICL7665BCSA CAD Model

Description

Maxim Integrated ICL7665BCSA Voltage Monitor

The ICL7665BCSA from Maxim Integrated is a highly reliable and versatile voltage monitor integrated circuit designed to protect sensitive electronic components from improper supply voltages. This precision device is essential for applications where voltage supervision is critical to the performance and longevity of electronic systems.

Key Features

  • Dual Voltage Monitoring: The ICL7665BCSA is capable of monitoring two overvoltage and one undervoltage condition, making it an excellent choice for systems that require multiple protections.
  • Adjustable Thresholds: It allows users to set precise voltage thresholds according to their specific needs, ensuring tailored protection for various applications.
  • Low Power Consumption: This device is designed for efficiency, consuming minimal power which is ideal for battery-operated devices.
  • Reset Function: It features a reset function that can be used to reboot the system in the event of a voltage anomaly, helping to prevent damage and maintain system integrity.
  • Wide Operating Voltage Range: With an operating voltage range of 1.2V to 16V, the ICL7665BCSA is versatile enough to be used in a broad spectrum of electronic equipment.

Applications

The ICL7665BCSA is suitable for a variety of applications, including but not limited to:

  • Power supply systems
  • Portable equipment
  • Computers and computer peripherals
  • Telecommunications systems
  • Automotive electronics

Package and Quality

The ICL7665BCSA is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, making this voltage monitor a reliable choice for critical system protection.

In summary, the ICL7665BCSA from Maxim Integrated is a sophisticated, low-power voltage monitor that provides essential protection against voltage irregularities. Its dual monitoring capabilities, along with adjustable thresholds and a broad operating voltage range, make it an indispensable component for a wide range of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess