Products specifications Report Issue?

Mounting Type DIN Rail
Breaker Type Thermal Magnetic
Current Rating (Amps) 10A
Voltage Rating - AC 250 V
Voltage Rating - DC 65 V
Actuator Type Lever
Number of Poles 2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1547429-0915069
Ultra Librarian 3D Model Ultra Librarian 0915069 CAD Model

You May Also Be Interested in

Zov
Need more? Email Us
ECAD model for 10K331
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 500A 277 V AC 125 V DC Lever Chassis Mount
Need more? Email Us
ECAD model for FA3-PB-16-850-21A-BT
Schneider Electric
Circuit Breaker, Miniature, Multi9, 2P, 25A, 260mA, A-SI Type, 120-240V, GFP
Need more? Email Us
ECAD model for M9R84225
Altech corporation
Altech UL489 Din Rail Miniature AC 2 Pole Circuit Breaker. Rated at 30 Amps with a D Trip Curve
Need more? Email Us
ECAD model for 2DU30L
E-T-A
CIR BRKR THRM 20A 250VAC 50VDC / Circuit Breaker Thermal 20A 250 V AC 50 V DC Rocker Panel Mount
Need more? Email Us
ECAD model for 3120-F521-P7T1-W01D-20A
E-T-A
CIR BRKR THRM 10A 240VAC 28VDC / Circuit Breaker Thermal 10A 240 V AC 28 V DC Push to Reset Panel Mount
Need more? Email Us
ECAD model for 1658-G21-01-P10-055800-10A
Zov
Need more? Email Us
ECAD model for 10K621
Siemens
PT1224L3125, Siemens 3PH Trim Kit 12S, 24C, 125A, Not Convert
Need more? Email Us
ECAD model for PT1224L3125
Zov
Need more? Email Us
ECAD model for 10K681

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention