EN
  • EN
  • DE

PLL701-25SC-A0-L

Part No PLL701-25SC-A0-L
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833935-PLL701-25SC-A0-L
Ultra Librarian 3D Model Ultra Librarian PLL701-25SC-A0-L CAD Model

Description

The PLL701-25SC-A0-L, manufactured by PhaseLink Corporation, is a high-performance, low-jitter clock generator and synthesizer. This device is designed to provide precise timing signals for a variety of applications, leveraging advanced Phase-Locked Loop (PLL) technology to achieve exceptional frequency stability and minimal phase noise.

Applications

  • High-speed data communication systems: Used in applications such as Ethernet switches and routers.
  • Optical networking equipment: Provides timing for transceivers and line cards.
  • Test and measurement equipment: Ensures accurate timing for signal generators and analyzers.
  • Broadcast video systems: Used in video servers and encoders/decoders.
  • High-performance computing: Provides stable clock signals for processors and memory interfaces.

Features

  • Low phase noise: Minimizes timing jitter for improved system performance.
  • Wide frequency range: Supports a variety of output frequencies.
  • Precise frequency synthesis: Offers accurate and stable frequency generation.
  • Integrated voltage controlled oscillator (VCO): Simplifies design and reduces external component count.
  • Low power consumption: Enables energy-efficient system designs.

Benefits

  • Improved system performance: Low jitter and precise timing lead to enhanced data throughput and reduced error rates.
  • Simplified design: Integrated VCO reduces the need for external components.
  • Reduced development time: Easy to integrate and configure.
  • Lower system cost: Integrated features reduce the bill of materials.
  • High reliability: Designed for stable and reliable operation in demanding environments.

Additional Details

The PLL701-25SC-A0-L typically operates from a 3.3V power supply. It is available in a compact surface-mount package, making it suitable for high-density board layouts. The device features programmable output dividers, allowing for flexible frequency selection. Its low additive jitter ensures that the generated clock signals maintain high integrity, crucial for sensitive applications. The specific output frequency for the -25SC variant is 25 MHz. The device also incorporates advanced power management features to minimize power consumption during periods of inactivity. Detailed specifications regarding phase noise, frequency stability, and operating temperature range are available in the product datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess